Digital color printer produces fast, high-quality prints at speeds up to 23 pages per minute with the added convenience of copying and scanning. With up to a 250-sheet capacity tray, this compact printer connects with ease via wireless networking, or Hi-Speed USB 2.0 interface. 3.7" touch screen offers intuitive menu navigation for quick, simple operation. Wireless connectivity lets you conveniently print from your mobile device from virtually anywhere in the office. Flatbed scanner offers up to a 19200 x 19200 dpi (interpolated) resolution and a variety of "scan-to" features. Digital LED print technology delivers crisp blacks and high-impact colors at up to 600 x 2400 dpi resolution. Secure Function Lock lets you set color page counts or restrict color printing for up to 25 users to help control your color printing costs. Color printer also includes automatic duplex printing, 333 MHz processor speed, 192MB memory, single-sheet manual bypass slot and more.
Note:
GENERAL
Print Technology : Digital Color LED Technology
Consumable Type : Toner Cartridge & Drum Unit
Max. Black Print Speed (ppm) : 23ppm Black
Max. Color Print Speed (ppm) : 23ppm Color
Duplex Printing Standard : Yes
Print Resolution (maximum dpi) : Up to 600 x 2400 dpi
LCD Display : Yes
First Time to Print : Less than 16 sec (black) / 16 sec. (color)
Printer Driver Compatibility† : Windows®, Mac OS® & Linux
CPU (Processor) Speed : 333 MHz
Emulation(s) : PCL6, BR-Script3‡
Standard Memory (MB) : 192MB Memory
Optional Memory (MB) : No
Toner Save Mode : Yes
Max. Monthly Duty Cycle‡ : 30,000 pages
Recommended Monthly Print Volume‡ : 300 to 1,500 pages
Copy
Copying Capability : B/W Color Copying
Design Style : Flatbed
Max. Black Copy Speed (cpm) : 23cpm Black
Stand-alone Copying : No PC Required
Document Glass Size : Letter / A4
Reduction/Enlargement : 25%-400%
Sorting Function : Yes
Scan
Max. Interpolated Scan Resolution (dpi)† : 19200 x 19200 dpi
Optical Scan Resolution (dpi) : 1200 x 2400 dpi
"Scan To" feature† : Email, Image, OCR, File, FTP, Network Folder/CIFS (Windows® only)
Scan File Formats : TIFF / BMP / MAX / JPG / PDF
Mobile device scanning app‡ : Brother iPrint&Scan free app download for wireless printing from and scanning to your mobile device. For more information, please click here
Document Viewer Software† : Includes Scansoft PaperPort® SE with OCR for Windows® and Presto!® PageManager® for Mac®
OCR Software† : Includes Scansoft PaperPort® SE with OCR for Windows® and Presto!® PageManager® for Mac®
Paper Handling
Standard Paper Capacity (sheets)‡ : 250-Sheet Input Capacity
Multi-purpose Tray Capacity‡ : Single-sheet manual bypass slot
Output Paper Capacity (sheets) : 100 sheets
Paper Handling Size - Paper Tray : Letter, Legal, Executive, A4, A5, A6, B5, B6
Paper Handling Size - Manual Feed : Letter, Legal, Executive, A4, A5, A6, B5, B6, Envelopes, Custom Sizes (3.0"-8.5" (w), 4.57"-14" (l)
Sheet Weight - Paper Tray : 16-28 lbs. (bond)
Sheet Weight - Manual Feed : 16-43 lbs. (bond)
Media Type : Plain, Bond, Envelopes, Labels, Recycled Paper, Glossy Paper
Recommended Paper Brands : Plain Paper: Xerox 4200DP 20 lb., Hammermill Laser Paper 24 lb., Labels: Avery Laser Label #5160
Connectivity & Compatibility
Standard Interface(s) : Wireless 802.11b/g/n, Hi-Speed USB 2.0
One-Push Wireless Configurations : AOSS™ or Wi-Fi Protected Setup™ capable routers
Mobile Device Compatibility‡ : AirPrint™, Google Cloud Print™, Brother iPrint&Scan, Cortado Workplace, and Wi-Fi Direct™
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client
Supported Network Protocols (IPv6) : NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP client and server, SMTP Client, ICMPv6, SNTP Client, Web Service
Security Features
Security Functions : Secure Function Lock, Secure Print
Wireless Network Security : WEP 64/128, WPA-PSK (TKIP/AES), WPA2-PSK (AES), 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)
Power & Operating Requirements
ENERGY STAR® Qualified : Yes
Power Consumption - Deep Sleep/Ready/Printing : <1.8W/70W/365W
Machine Noise (Ready/Printing) : Avg. 33.0dB / Avg. 53dB
Power Source : AC 120V 50/60 Hz
Operating Env: Temperature : 50-90.5 degrees F
Operating Env: Humidity : 20-80% (w/out condensation)
Dimensions & Weights
Unit Dimensions (W"xD"xH") : 16.1" x 19.0" x 16.1"
Carton Dimensions (W"xD"xH") : 23.7" x 21.0" x 22.2"
Unit Weight (lbs) : 47.8 lbs.
Carton Weight (lbs) : 55.9 lbs.
What’s Included
"In-Box" Consumables (Yield)‡ : 1 Set of Starter Toner Cartridges (BK/C/M/Y) (1,000 pgs each)
(1) DR221CL Drum Unit Set (15,000 pgs)
Carton Contents : 1 Set of Starter Toner Cartridges (BK/C/M/Y) (1,000 pgs each‡)
(1) DR221CL Drum Unit Set (15,000 pgs‡)
CD-ROM – Includes Printer Drivers
Quick Setup Guide
Warranty : 1 Year Limited