PocketJet 7 200dpi Full Page Thermal Printer with USB

PocketJet 7, PJ722, 200dpi Full Page Thermal Printer with USB (Only includes the printer. Requires power, USB cable, and printing supplies)

Manufacturer Part Number
PJ722
EAN/UPC
0012502641452,012502641452
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printing
Max. Print Speed : 8 pages per minute
Printer Resolution : 200 dpi
Dimensions : L 10.04" L x W 2.17" x H 1.53" (255mm x 55mm x 39mm)
Weight : 430g w/o battery, 610g w/battery
Memory : RAM: 32MB; FLASH: 32MB(6MB) *6144kB
Media Type : Direct Thermal Paper or Waterproof Synthetic in Standard or Premium Grades
Print Width - Max. : 208.8mm (8.22")
Roll Width - Max/Min : 8.5"
Max. Roll Diameter : Dependent on accessory
Sealing Certification : IP54 with Roll Case Accessory (PA-RC-001)
Connectivity : USB Ver.2.0 (Full Speed) (mini-B, Peripheral)
Battery : Li-Ion 1750 mAh
Charging Time : Approximately 3 hours from 0%
Battery Yield : 600 Pages
Battery Life : Approximately 300 charge cycles (while maintaining 50% yield)
Resident Fonts : Bitmap font: Helsinki, Brussel, Letter gothic bold Outline font: Helsinki, Brussel, Letter Gothic
Resident Barcodes : Linear: Code39, Code93, Code128, ITF, UPC-A/E, EAN-8/13, GS1-128 (UCC/EAN-128), GS1 DataBar (RSS), MSI, Industrial 2of5, Postnet 2D: PDF417/MicroPDF417, Data Matrix, Maxicode, QR Code/Micro QR Code, Aztec
Emulations : 4 Command Modes(ESC/P_P, ESC/P_B, Raster_P, P-touch Template)
Warranty : 1 year limited
Form Feed Modes : Cut Sheet, Fixed Form Length, Top of Form Sensor Mark
Optical Density : Adjustable
Paper Loading : Manual (single sheet), Roll, Fanfold
Paper Size : Letter, Legal, A4, Roll Paper in widths from 4" to 8.5"
Paper Type : Thermal
Print Technology : Direct Thermal
Speed : Up to 8 ppm (pages per minute)

Other
Operating Systems Supported : Windows Vista / 7 / 8/ 8.1/ 10 Windows Server 2008/2008 R2; Windows server 2012/2012 R2; Mac OS X v10.8/10.9/10.10; Linux Redhat, Debian
Power Requirements : 11.8 VDC (internal battery), 10-17 VDC (vehicle adapters), or 100-240 VAC, 50/60 Hz (AC Adapter)
Regulatory : FCC, UL