EliteDisplay E220t 21.5-inch Touch Monitor (ENERGY STAR)

Make the most of your interactive environments with a 10-point touchscreen display designed for Windows 8.1. The narrow-bezel HP EliteDisplay E220t Touch Monitor also has Elite-class Full HD, adjustable comfort settings, expansive device connectivity, and integrated stereo audio.

Edge-to-edge views.

Share your 21.5-inch diagonal Full HD screen with everyone in the room. 178-degree viewing angles and a 3000:1 contrast ratio deliver a consistent image and superb color integrity.

Designed for touch.

Get a familiar, intuitive touch experience from a display that’s certified for Windows 8.1 and has 10 simultaneous touch points.

No fuss, no muss.

Place this display in high-traffic areas without worry. The edge-to-edge glass screen and narrow bezels are easy to clean.

Now hear this.

Enjoy rich dual-speaker stereo audio for your media without the clutter and cabling of separate hardware.

Featuring

Settle in.

  • Find your comfort zone with customizable tilt, height adjustment, swivel, and pivot settings.

Easy-access connectivity.

  • Connect to your frequently-used devices with VGA, DisplayPort, combo audio, and a USB hub right at the display.

Place it where you need it.

  • Free up valuable desk space—the integrated 100-mm VESA pattern supports wall or HP Single Monitor Arm mounting.

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software.

Designed with the environment in mind.

  • Reduce power consumption and help lower your costs with an energy-efficient design.

World-class support.

  • Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard limited warranties, select optional HP Care Pack Services.

Manufacturer Part Number
L4Q76A8#ABA
EAN/UPC
0889296175858,889296175858
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications
Display size (diagonal)
21.5"
Panel active area
18.74 x 10.54 in
Aspect ratio
16:9
Native resolution
1920 x 1080 @ 60 Hz
Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.248 mm
Brightness
250 cd/m² 1
Contrast ratio
3000:1 static
5000000:1 dynamic 1
View angle
178° horizontal
178° vertical
Response time
8 ms gray to gray 1
Tilt and swivel angle
Tilt: -5 to +30°
Swivel 360°
Pivot rotation: 90°
Display features
Anti-glare
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Touch enabled
User controls
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 DisplayPort 1.2
1 VGA
(HDCP support on all inputs )
Ports
2 USB3.0 (one downstream and one upstream)
1 audio input/output

Multimedia and Input Devices
Multimedia
Two 1 W per channel built-in speakers

Dimensions and weight
Weight
13.45 lb (6.1 kg)
(with stand)
Product dimensions without stand (W x D x H)
19.9 x 2.22 x 13.25 inch (50.51 x 5.64 x 33.62 cm)
(without stand)
Product dimensions with stand (W x D x H)
19.9 x 9.57 x 18.29 in (50.51 x 24.29 x 46.41cm)

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
35 W (maximum)
28 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen 2

Certification and compliance
Certifications and compliances
CB
CE
FCC
ICES
VCCI
CISPR
TUV
TUV-GS
TCO Certified
ETL
3C
CECP
BSMI
S-mark
CEL
KC/KCC
E-standby
SEPA (per HP requirement)/TW Green mark(per HP requirement)
SmartWay Transport Partnership - NA only

What's included
What's in the box
Monitor
AC power cord
VGA cable
DisplayPort cable
Audio cable
CD (includes User Guide, warranty, drivers)
Service phone list card
Hard copy warranty booklet (country specific)