Bluetooth Audio BT-W2 USB Transceiver

Creative BT-W2 USB Transceiver supports the aptX® Low Latency codec, allowing you to stream great quality audio with low latency, effectively minimizing audio and video syncing issues. It also supports a true Bluetooth® voice-back channel that transmits voice back to the transceiver over Bluetooth for a true wireless experience.

Manufacturer Part Number
70SA011000000
EAN/UPC
5390660188145,0054651188143,054651188143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating Frequency:
2402~2480MHz

Wireless Technology:
Bluetooth 2.1+EDR (Enhanced Data Rate)

Bluetooth Profiles:
A2DP (Wireless stereo Bluetooth)
AVRCP (Bluetooth remote control)

Audio Codec:
FastStream, SBC, aptX, aptX- Low Latency

Operating Range:
Up to 10m/ 33ft