Sound Blaster Blaze Headset

Power, Precision and Comfort for Serious Gamers

Stay focused on your game with the Creative SB Blaze Gaming Headset. A worthy successor to one of our most popular gaming headsets, this powerful, lightweight piece of gaming gear is the real deal.

Manufacturer Part Number
70GH032000000
EAN/UPC
5390660188275
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Headset Connector Type
3.5mm Stereo Input


Headset

Form Factor

Circumaural


Connection
3.5mm Stereo Input


Frequency Response
20Hz ~ 20kHz


Sensitivity
105dB/mW


Impedence
32 ohms


Audio Drivers
40mm FullSpectrum


Interface
3.5mm Stereo Input


Microphone

Microphone Type
Noise-canceling Condenser


Detachable
Yes


Frequency Response
100Hz ~ 18kHz


Impedance
<2.2k ohms


Sensitivity
-40dBV/Pa


Additional Features

Analog 3.5mm
Yes


In-line Remote Control Function

Microphone Mute

Volume Adjustment