Seoul 15.6" Laptop Backpack - Khaki

The Targus 15.6" Seoul backpack is part of your daily wear, before, during and after work.  Inspired by the latest trends, the Seoul backpack showcases a clean and streamline design featuring a unique 6-shape secure closure. With soft-touch nylon dobby material with water resistant finish, it brings new levels of lightness and practicality.

The spacious main compartment features a dedicated up to 15.6” laptop and an iPad®/tablet pocket with a Velcro closure, along with plenty of space for files, folders and other printed material. The zippered front workstation pocket is designed to accommodate up to two smartphones and a couple of pens. Quick-grab items can be stored in the zippered pocket on the top flap, while more precious items can be secured in the zippered pocket on the back panel for added security. Umbrellas, water bottles and other smaller items can be easily accessed at the dual side pockets. Other features include a water-resistant base for added protection, adjustable side straps for a better fit and fabric zippers for a soft touch.

The Seoul backpack is travel-friendly. Thanks to its open back/trolley sleeve at the back panel, it allows the backpack to be securely placed on a trolley when used for longer journeys or heavier loads. The large soft handle on the front panel provides an innovative and alternate carrying solution while the adjustable and retractable shoulder straps can be easily hidden at the back panel. The ventilated air mesh back padding and PU leather wrapped handle provide the needed comfort during travel. Tailored to fit your fashion style, fun, travel, and even business needs, the Seoul backpack is designed to manage them all.

Manufacturer Part Number
TSB84506EU
EAN/UPC
5051794018813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Colour: Khaki
Compatibility: Up to 15.6" laptops
Warranty: Limited Lifetime Warranty
Laptop Compartment Dimensions: 37.5 x 3.9 x 26cm
Exterior Dimensions: 29.2 x 19 x 47 cm
Weight: 0.63 kg
Country of Origin: China
EAN Barcode: 5051794018813