Swift PG279Q Gaming Monitor

ROG Swift PG279Q Gaming monitor

  • 27-inch, WQHD 2560 x 1440 resolution display feature IPS technology for wide 178-degree viewing angles and lifelike gaming visuals
  • World-first 165Hz refresh rate and NVIDIA®G-SYNC™ technology for seamless visuals and smooth gameplay
  • ASUS-exclusive Ultra-Low Blue Light, Flicker-Free, GamePlus, and GameVisual technologies provide a comfortable gaming experience
  • Ergonomically-designed stand with full tilt, swivel, pivot, and height adjustment for comfortable viewing position

Manufacturer Part Number
PG279Q
EAN/UPC
0889349143681,889349143681,0889349143674,889349143674
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display
Panel Size: Wide Screen 27.0"(68.6cm) 16:9
Color Saturation : 100%(sRGB)
Panel Backlight / Type : In-Plane Switching
True Resolution : 2560x1440 *
Display Surface Non-glare
Pixel Pitch : 0.233mm
Brightness(Max) : 350 cd/㎡
Contrast Ratio (Max) : 1000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 4ms (Gray to Gray)
Display Colors : 16.7M (real 8 bit)
Flicker free

Video Feature
Trace Free Technology : Yes
Color Temperature Selection : 4 Modes
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter)
Low Blue Light : Yes
HDCP support : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)

Audio Features
Stereo Speakers : 2W x 2 Stereo RMS
Convenient Hotkey
GamePlus
5-way OSD Navigation Joystick
Turbo key

I/O Ports
Signal Input : HDMI , DisplayPort
Earphone jack : 3.5mm Mini-Jack
USB Port(s) : 3.0x2, 1 x upstream

Signal Frequency
Digital Signal Frequency : Display port 34~209KHz(H)/30~165Hz (V)

Power Consumption
Power On: <90W*
Power Saving/Off:0.5W
Voltage: 100-240V, 50/60Hz

Mechanical Design
Chassis Colors : Black
Tilt : +20°~-5°
Swivel : Yes
Pivot : Yes
Height Adjustment : Yes
VESA Wall Mounting : 100x100mm
Super Narrow Bezel Design : Yes

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD): 619.77x552.53x237.9 mm
Phys. Dimension without Stand(WxHxD): 619.77x362.96x65.98 mm(For VESA Wall Mount)
Box Dimension (WxHxD): 756x456x300 mm

Weight
Net Weight(Esti.): 7.0kg
Gross Weight(Esti.):10.6kg

Accessories
Power cord
Power adapter
DisplayPort cable
USB 3.0 cable
Quick start guide
HDMI cable
Support CD
Warranty Card

Regulation Approval
Energy Star®, BSMI, CB, CCC, CE, CEL level 1, ErP, FCC, J-MOSS, KCC, PSE, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 8.1, Windows 8, Windows 7), RCM, TUV Flicker-free , eStandby, TUV Low Blue Light

Note
1) Refresh Rate
DisplayPort: 2560x1440(up to 165Hz)
HDMI: 2560x1440(60Hz)

2) Signal Frequency
DisplayPort 34~209KHz(H)/30~165Hz(V)
HDMI: 30~140KHz(H)/24~60Hz(V)