ProDesk 600 G2 MicroTower PC

The HP ProDesk 600 MT delivers value with a balance of performance and expandability for businesses with commercial-class productivity, reliability, security, and manageability needs.

  • Windows 8 Pro or other operating systems available

Perform at the speed of work

Power through your day with speed and performance. Get the latest in processing technology with your choice of 6th Generation Intel® Core™ processors and Intel® HD 530 Graphics.

Heavy security, exceptionally managed

IT efficiency reigns supreme when it’s backed by a full portfolio of security solutions, including HP BIOSphere and Device Guard available on Windows 10 Enterprise Edition.

Ready to go the distance

HP ProDesks are rigorously tested to help ensure reliability. During the HP Total Test Process, PCs experience 120,000 hours of performance trials to help get you through your business day.

The right balance

The HP ProDesk 600 Desktop MT delivers powerful performance, security, and manageability at a value that enables you to keep focused on your businesses.

Featuring

Let nothing stand in your way

  • Help secure the future of your modern business. Modern PCs from HP make the most of Windows 10 Pro to help protect you from today’s security threats and maximize management and productivity features for business.

Efficient manageability

  • Help manage the fleet with Intel® Standard Manageability and reduce the burden on IT resources with HP’s Common Core BIOS that allows standard manageability across HP Desktops and HP Notebooks.

Reliability for the long haul

  • Extend your business investments with a long life cycle and platform stability.

Communication made easy

  • Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard.

Expand with ease

  • Give yourself room to grow with ease with multiple expansion slots, ports and connectors.

Partner with HP to help you save time and money

  • HP helps you preserve your time and optimize your resources with expert configuration and deployment services that bring you fast, accurate, and globally standardized IT solutions.

Green with envy

  • Reduce power consumption and costs with ENERGY STAR® certified and EPEAT® Gold qualified configurations.

Multi-monitor, multi-task

  • Help increase productivity by up to 35% with support for up to three external Pro Displays.

Manufacturer Part Number
T6T96PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of four form factors: Desktop Mini, Small Form Factor, Microtower and All-in-One
  • PC chassis and all internal components and modules are manufactured with low halogen content
  • HP developed- and engineered UEFI BIOS supporting security, manageability and software image stability
  • Intel® Q150 chipset supporting Intel® 6th generation CoreTM processors, featuring integrated Intel® HD Graphics
  • Processor support up to 65W (MT/SFF/AiO), 35W (DM)
  • Intel® Ethernet Connection I219LM GbE LOM integrated network connection
  • DDR4 Synchronous Dynamic Random Access Memory (SDRAM)
  • Multi-independent monitor support via VGA (MT/SFF/DM only), HDMI (DM only with optional HDMI port) and digital
  • DisplayPort video interfaces with multi-stream (Dual DisplayPort connectors on MT/SFF/DM only); multi-stream support on AiO via DisplayPort (supports up to 2 external displays) 1
  • DTS Sound+ TM (SFF, MT, DM) audio management software 2
  • DTS Studio Sound TM (AiO) audio management software 3
  • Standard and high efficiency energy saving power supply options
  • ENERGY STAR ® certified and certified EPEAT ® Gold models
  • ENERGY STAR® certified. EPEAT® registered where applicable/supported. See www.epeat.net for registration status by country.
  • CCC, CECP & SEPA Certified
  • Optimized for Skype for Business(AiO only)
  • TCO AiO and TCO Edge (AiO only)
  • Low halogen 4
  • Arsenic-free
  • Protected by HP Services, including limited warranties up to 3-3-3 (terms and conditions vary by country; certain restrictions and exclusions apply); Care Packs available with up to 5 years Next Business Day Onsite Hardware Support
  • Lengthy purchase lifecycles and image stability