1250W / 45AMP HOURS Compact Size AGM 12V Battery

Shuriken Power Cells are engineered for today’s high-performance mobile audio systems. Utilizing Shuriken’s Absorbed Glass Mat (AGM) technology, these rechargeable power cells can be mounted in any position and will not spill.

The power cells are extremely resistant to excessive heat and strong vibration. They can be discharged and recharged hundreds of times. With super-low ESR and closely packed pure lead plates, each power cell packs a punch. Many Shuriken Power Cells are designed to deliver the winning edge at SPL competitions. Others provide the consistent backup power needed for powerful car stereo systems, especially when parked for parties and shows.
  • + Absorbed glass mat technology
  • + Can be mounted in any position
  • + Low internal resistance for better mobile electronics performance
  • + Reserve power in a compact size

Manufacturer Part Number
SK-BT45
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • 1250 Watts
  • 45 AMP Hours
  • 12 Volt
  • 32 LBS / 14.5 KG
  • Width: 7.76” / 197 MM
  • Height: 6.5” / 165 MM
  • Depth: 6.69” / 169 MM