Shield Case for iPad Mini with Retina Display (Black)

A custom molded design featuring shock absorbing bumpers and a silicone sleeve make the Max Shield Case a perfect option for keeping your device safe from drops, scratches, or accidents. The built-in screen protection offers extra protection, while the intelligent case designs gives you easy access to your device's microphone, speaker, charging ports, and asset tags.

  • Exclusively designed for use with the iPad Mini with Retina Display
  • Custom molded, form-fitting design offers unrivaled shock absorbing protection against drops, scratches, and wear & tear
  • Heavy duty shock absorbing bumpers around corners and edges protect notebook from impact due to drops
  • Soft touch, tech grip silicone sleeve
  • Easy accessibility to microphone, speaker and charging ports
  • Built-in screen protection
  • Asset tag window

Manufacturer Part Number
AP-SC-IPM-6-BLK
EAN/UPC
0857273005146,857273005146
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 8.5 x 6 x 0.5
Weight: 0.5 lb