USB 2.0 HD Video Capture Slim Box - Multi-Input

SIIG’s USB 2.0 HD Video Capture Slim Box - Multi-Input is designed to convert analog video to digital DVD or VCD formats. It allows you to capture and save videos from any HDMI or AV (Composite/S-Video) video source such as DVD players, media players, or Set-top boxes. This portable video capturing device also enables you to record live videos while you watch. It is a great tool to digitize your analog videos for archive, back-up or video editing.

Manufacturer Part Number
JU-AV0312-S1
EAN/UPC
0662774023731,662774023731
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Host Interface: USB 2.0
Functions: Video Capture
Video System: HDMI, NTSC, PAL
Graphics Resolution:
HDMI: up to 1080p
AV (Composite & S-Video): up to 480p
Frame Rate: 30 fps
Scanning Frequency: 30Hz
Data Transfer Rate: USB 2.0 (480Mbps)
Video Features: H.264

Interfaces/Ports:

Interfaces/Ports:
1 x HDMI Type-A, Female, Input
1 x Mini-B, Female, AV (Composite, S-Video), Input
1 x USB Mini-B, Female, Output

Software:

Software Included: Driver, VivaStation, CyberLink PowerDirector, i-CAP

Form Factor: External
Dimensions: 3.39" (W) x 0.67'' (H) x 1.97''(D)
Weight (Approximate): 0.09 lbs

Miscellaneous:

Package Contents:

  • USB 2.0 HD Video Capture Slim Box - Multi-Input
  • Mini USB Cable to USB Type A cable
  • A/V fan-out cable
  • Mini USB to USB Type A + Micro USB Y cable
  • Driver CD
  • CyberLink PowerDirector Software CD
  • Installation guide

Additional Information:
  • Converts analog video to digital DVD or VCD formats
  • Easily capture and save videos from any HDMI or AV (Composite or S-Video) video source such as DVD players, media players, or Set-top boxes
  • Built-in high performance H.264 Hardware encoder chip, allows you to watch the video while recording
  • Supports up to 1080p HDMI source and 480p AV source for capturing
  • Portable design, easy to carry and store
  • Recording video@ H.264AVC and audio@ H.264 AAC
  • Environmental conditions:
Operating temperature: 32 to 131 degrees F
Storage temperature: 14 to 149 degrees F
Relative humidity: 10 to 90% RH (non-condensing)

System Requirements:
  • PC or Mac computer with an available USB port
  • 2.4GHz Dual Core CPU with 2GB RAM
  • Graphics Card with DirectX 9.0c
  • Sound card compatible with AC97
  • Windows® 10 (32-/64-bit) / 8.1 (32-/64-bit) / 8 (32-/64-bit) / 7 (32-/64-bit)
  • Mac OS® X 10.8 or later
  • Android 4.2 or later

Certifications & Standards: FCC, CE
Green Compliance: Yes
Green Compliance Certificate/Authority: RoHS
Country of Origin: China
Warranty:
Standard Warranty: 2 years limited