VIVOTEK IP816A-LPC Kit represents a total solution for LPC (License Plate Capture) applications by leveraging the top- notch quality and traffic monitoring ability of the IP816A-HP. With the adoption of built-in corresponded IR LEDs and an IR pass filter, the IP816A-LPC Kit delivers clear license plate images for reliable recognition, in both the highest levels of glare, and in the darkest hours of the night.
Empowered with VIVOTEK Scene Mode, which provides different exposure levels to avoid overexposure in some lighting conditions, the IP816A-LPC Kit can capture clear plate images from the vehicles moving at speeds of up to 90km/h.
Value-added features such as EIS (Electronic Image Stabilization) and VIVOTEK Snapshot Focus ensure that the IP816A-LPC Kit can be easily installed and adjusted to provide the perfect LPR solution. Further, with the high-resolution images supporting a wide range of up to two lanes, the IP816A-LPC Kit is also the most economic solution in LPR applications.
Note:
Model : IP816A-LPC Kit
Max. Speed : 60MPH (90 km/h)
IR Threshold : IR on: 300 Lux
IR off: 600 Lux
Shutter Time : 1/800 to 1/10,000 sec.
Max. Shutter Time : 1/5 to 1/10,000 sec.
IR Illuminators : 24 W, 10° x 2
Capture Range : Up to 20 m
Captured Lanes : Dual Lanes
Power Input : AC 24V
Power Consumption : Max. 77.4 W (AC 24V)
Suggested Power: AC 24V / 3.5A
Weight : 5,222 g
Housing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated housing
Operating Temperature : Starting Temperature: 0°C ~ 50°C (32°F~ 122°F)
Working Temperature: -10°C ~ 50°C (14°F~ 122°F) Humidity: 90%
Video :
Compression : H.264 & MJPEG
Maximum Streams : 2 simultaneous streams
Image Settings : Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings; 3D noise reduction, EIS, video rotation, snapshot focus, scene mode
Network :
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10Base-T/100BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video :
Video Motion Detection : Triple-window video motion detection
Alarm and Event :
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection, IR Status
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card
General :
Smart Focus System : RBF (Remote Back Focus)
IP Camemra Connectors : RJ-45 for Network/PoE connection
AC 24V power input
Digital input*3
Digital output*1
Safety Certifications : IP Camera : CE, LVD, FCC Class B, VCCI, C-Tick,UL
Warranty : 36 months
System Requirements :
Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7 ~ 10 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
QuickTime: 7 or above
Network Camera - Technical Specifications Model : IP816A-LPC (40mm)
CPU : Multimedia SoC (System-on-Chip)
Flash : 256 MB
RAM : 384 MB
Camera Features :
Image Sensor : 1/1.9" Progressive CMOS
Maximum Resolution : 1920x1080 (2MP)
Lens Type : Vari-focal
Focal Length : f = 12 ~ 40 mm
Aperture : F2.36 ~ F2.44
Auto-iris : P-iris
Field of View : 10.2° ~ 30° (Horizontal)
8° ~ 22° (Vertical)
12° ~ 38° (Diagonal)
WDR Technology : WDR Pro (Default: Off)
Day/Night : Removable IR-cut filter for day & night function
Pan/Tilt/Zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
On-board Storage : SD/SDHC/SDXC card slot
Video :
Maximum Frame Rate : 30fps @ 1920x1080
60fps @ 1920x1080 (In one-stream mode only)
(In both compression mode)
S/N Ratio : 50.8 dB
Dynamic Range : 100 dB
IR LED - Technical Specifications Model : AI-104-010
Max. Distance : 100 m
Beam Angle : 10°
Input Power : 24V AC
12 to 24VDC
Power Consumption : 24W
Weight : 0.85 kg
Housing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated housing
Operating Temperature : -40°C ~ 50°C (-40°F ~ 122°F)
Color : Black
Wavelength : 850nm
Dimensions : 157 (D) x 105 (W) x 81 (H) mm
Included Accessories : U-bracket
Certifications : CE, FCC, VCCI, C-TICK
Integrated Control : Built-in photocell for automatic IR on/off