A40 TR Headset

The new ASTRO A40 TR headset features increased user customization to adapt to any environment. The A40 TR headset arrives as an open-back headset featuring amazing audio quality, long-term comfort, a swappable precision mic and customizable speaker tags. For loud pro tournaments, you can transform the A40 TR to a closed-back noise canceling headset by swapping components like speaker tags, microphone and ear cushions sold separately in ASTRO Mod Kits. All TR products are the Official Equipment of Call of Duty: Black Ops 3 and are used by top Call of Duty Pro teams like Optic Gaming and Team Envyus.

Manufacturer Part Number
3AH4T-XOX9W-504
EAN/UPC
0817161015367,817161015367
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

A40 TR Headset SPECS

Frequency Response

20-24,000 Hz


Distortion

THD < 0.1%


Microphone

6.0mm unidirectional with noise gate


Nominal Impedance

48 Ohms


Headband Pressure

2.6N


Ear Coupling

Over-Ear


Weight w/o Cable

360 grams


Connection

3.5mm 4pole Jack