SlimTouch 270 - Antimicrobial Waterproof Touchpad Keyboard

The Adesso® AKB-270UW Antimicrobial Waterproof Silicone Touchpad Keyboard is designed for high traffic applications. The keyboard is easily cleaned with soap and water. It is made with antimicrobial material that protects against germ buildups between washings. The keyboard has a USB interface that easily connects without having to install specific drivers. Aside from these incredibly practical and hygienic features, the keyboard is made for smooth and quiet performance.

Manufacturer Part Number
AKB-270UW
EAN/UPC
0783750007252,783750007252
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Keyboard Layout: 104-Key US Layout
Connection: USB Cable
Key Type: Membrane
Power Source: PC Powered via USB
Indicators: Num Lock, Caps Lock and Scroll Lock
Internet Hotkeys: 5 Keys - (Home, Email, Back, Forward and Search)
Media Hotkeys: 7 Keys - (Play/Pause, Stop, Next Track, Previous Track, Vol Up, Vol Down & Mute)
Colors: White
Range: Up to 30’ feet
Dimmensions: 15.56" x 5.5" x .43" (396 x 140 x 11mm)
Net Weight: 1.45 lbs