iMouse E40 - 2.4GHz Wireless Optical Mouse

With 2.4 GHz Radio Frequency technology, the Adesso® iMouse E40 Wireless Optical Mouse provides you with wireless convenience and the freedom of a smooth connection for up to a 30-foot range without tangled cables. This 1000-DPI optical sensor improves speed, accuracy and reliability without the hassle of a clogged mouse ball. Wih the auto-sleep feature, you can automatically maximize your battery life when your mouse is not in use. The advanced optical sensor keeps the mouse precisely on point and allows you to work on most surfaces, such as: glass, wood, marble, and leather surfaces without the need of a mouse pad.

Manufacturer Part Number
IMOUSE E40
EAN/UPC
0783750007221,783750007221
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tracking Method:Optical Sensor 
  • Connectivity:2.4 GHz RF Wireless Technology 
  • Range:30 ft (10m)
  • Resolution:1000 DPI Buttons:3 Buttons (Left & Right Click, Scroll Button & Scroll Wheel)
  • Hand Orientation:Right Hand Orientation Power:2 AAA Battery 
  • Dimension:4.3" x 2.6" x 1.5" (108 x 67x 38 mm) 
  • Weight:0.14 lb. (63g)    
System Requirements:   
  • Operating System: Windows® 8/ 7/ Vista/ XP/ 2000, Mac OS X & above
  • Connectivity Interface:USB Port