E20 - 2.4 GHz RF Wireless Vertical Ergonomic Laser Mouse

With 2.4 GHz Radio Frequency technology, the Adesso® iMouse™ E20 Wireless Vertical Ergonomic Laser Mouse provides you with wireless convenience and the freedom of a smooth connection for up to a 30-foot range without tangled cables. This ergonomic mouse is designed with a vertical orientation and a contoured shape that provides a uniquely comfortable user experience. With this wrist-friendly contour support, you will hold your hand in a healthy “handshake position” which is the neutral position of your forearm as opposed to the “twisted forearm” position as with a regular mouse. Two internet buttons are conveniently located on the side of the mouse for Back and Forward page browsing. The switchable DPI button on the top provides multiple levels of mouse cursor speed that is useful in different environments. The advanced Optical Sensor technology keeps the mouse precisely on point and lets you work on most glass, wood, marble, and leather surfaces without a need of a mouse pad. Finally, the iMouse E20 is Plug and Play and requires no drivers. Simply plug the USB Receiver into any available USB port and be ready to enjoy the freedom of a comfortable and wireless mouse experience!

Manufacturer Part Number
IMOUSE E20
EAN/UPC
0783750007078,783750007078
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tracking Method:Laser Sensor
  • Connectivity:2.4 GHz RF Wireless Technology 
  • Range:30 ft (10m) 
  • Resolution:4 Levels (400/800/1600/3200 DPI)
  • Buttons:4 Buttons (Left & Right Click, DPI Switch, Scroll Wheel)
  • Hand Orientation:Right Hand Orientation
  • Power:2 AAA Batteries
  • Dimension:5.0" x 2.8" x 2.8" (127 x 71 x 71 mm)
  • Weight:0.3 lb. (113 g) 

System Requirements:   

  • Operating System:  Windows® 8/ 7/ Vista/ XP/ 2000, Mac OS X & above  
  • Connectivity Interface: USB Port