iMouse E2- Vertical Ergonomic Laser Mouse

Tthe Adesso iMouse E2 Vertical Ergonomic Laser Mouse is designed with a vertical orientation and a contoured shape that provides a uniquely comfortable user experience. With this wrist-friendly contour support, you will hold your hand in a healthy “handshake position” which is the neutral position of your forearm as opposed to the “twisted forearm” position as with a regular mouse. Two internet buttons are conveniently located on the side of the mouse for Back and Forward page browsing. The switchable DPI button on the top provides multiple levels of mouse cursor speed that is useful in different environments. The advanced Optical Sensor technology keeps the mouse precisely on point and lets you work on most glass, wood, marble, and leather surfaces without a need of a mouse pad. Finally, the iMouse E2 is Plug and Play and requires no drivers. Simply plug the USB cable into any available USB port and be ready to enjoy the freedom of a comfortable mouse experience!

Manufacturer Part Number
IMOUSE E2
EAN/UPC
0783750007061,783750007061
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tracking Method:Optical Sensor
  • Connectivity:USB
  • Plug N Play Resolution:Adjustable Resolution between 400 / 800 / 1600 / 3200
  • DPI Buttons:6 Buttons (Left & Right Click, Back / Forward Button, Scroll Button / Scroll Wheel & DPI Switch) 
  • Hand Orientation:Right Hand Orientation
  • Dimension:5.0" x 2.8" x 2.8" (127 x 71x 71 mm) Weight:0.30 lb. (113g)    
System Requirements:   
  •  Operating System: Windows® 10/ 8/ 7/ Vista/ XP/ 2000, Mac OS X & above
  •  Connectivity Interface:USB Port