FRĒ Power for iPhone 6/6s Case

FRĒ POWER

Equipped with a 2,600-mAh battery, FRĒ Power delivers 2x battery life to extend every adventure

ADVANCED CIRCUITRY

With Auto-Stop Charge and Rapid Recharge technology, your iPhone 6s battery case lasts longer and refuels faster

STAY CONNECTED

FRĒ Power’s custom design keeps all your buttons, ports and features accessible — including the fingerprint scanner

Manufacturer Part Number
77-52786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Compatibility

iPhone 6s and iPhone 6

Dimensions

6.11" x 3.10" x 0.66" / 150 mm x 11 mm x 78.5 mm

Weight

0.38 lbs / 123 g

Operational Depth

6.6 feet / 2 meters underwater for 1 hour

Drop Height

6.6 feet / 2 meters

Materials

Polycarbonate, Polycarbonate, Synthetic Rubber & Silicone