Circle SC 230 USB MS II

Certified for Skype for Business users in busy contact centers and offices

Sennheiser CIRCLE™ SC 230 USB MS II (single-sided) and SC 260 USB MS II (dual-sided) headsets are certified for Skype for Business. With Sennheiser Voice Clarity, a noise-cancelling microphone and ergonomic design for all day use, they are the perfect tools when clear communication and long-term user comfort are crucial to the job in hand.

Manufacturer Part Number
506482
EAN/UPC
0615104265684,615104265684
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Data and Specification of SC 230 USB MS II/ SC 260 USB MS II Article No.506482, 506483, 504407, and 504408

  • Color - black

  • Wearing style - Headband

  • Connector - USB

  • Frequency response (microphone) - 150 Hz – 6,800 Hz

  • Frequency response (headphones) - 50 Hz – 18,.00 Hz

  • Microphone - Noise-canceling

  • Sound pressure level (SPL) - Max. 113 dB limited by ActiveGard®

  • Cable length - 2.9 m / 9.5 ft

  • Weight - 58 g / 86 g