Circle SC 260 USB CTRL II Headset

Circle™ SC 230 USB CTRL II and SC 260 USB CTRL II are professional wired single-sided (SC 230 USB CTRL) and dual-sided (SC 260 USB CTRL) headsets that connect to a softphone via a USB. In addition to the eay-to-use call control and Sennheiser Voice Clarity, they offer features such as: CircleFlex® dual-hinge ear cup for instant perfect fit, noise-cancelling microphone and lightweight adjustable headband.

Manufacturer Part Number
506481
EAN/UPC
0615104265677,615104265677
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name - SC 260 USB CTRL II
Art. No. - 506481
EAN No. - 40 44155 20391 2
UPC No. - 6 15104 26567 7
Product description - Binaural UC HS


General Data

Wearing style - Headband, binaural (dual-sided)
Cable length - 2.9 m / 9.5 ft
Weight of headset - 86 g / 3.04 oz
Weight of headset, cable and connector - 133 g / 4.69 oz
Connector - USB
Supported operating systems - Microsoft Windows and Apple Mac OS
Color - Black with silver


Microphone

Microphone type - Noise-cancelling
Frequency response - 150 – 6,800 Hz


Speaker

Frequency response - 50 – 18,000 Hz
Sound pressure - Max. 113 dB limited by ActiveGard®

Call control unit

Features

  • Answer/End a call
  • Volume up/down
  • Microphone mute 
  • Redial last outgoing call 
  • Reject incomning call


Packaging

Dimension of product packaging (W x H x D) - 153 x 200 x 59 mm / 6.03 x 7.88 x 2.32 in
Package weight (incl. complete product and packaging) - 249 g / 8.78 oz
Units in distributor master carton - 20
Master carton weight incl. products - 6.12 kg / 13.23 lbs
Dimension of master carton (W x H x D) - 352 x 315 x 416 mm / 13.87 x 12.41 x 16.39 in
Unit pack/end user - 1


Content of delivery

Box content

  • Headset
  • Acoustic leatherette ear pads, mounted on headset
  • Cable/Clothing clip, mounted
  • Nylon carry pouch
  • Safety guide
  • Quick guide
  • Product Information


Accessories

Product name - Product description - Art. No - EAN No. - UPC No.
HSH 01 - Headset holder with tape - 91542 - 40 12418 91542 1 - 6 15104 91542 8

Spare parts

Product name - Product description - Art. No - EAN No. - UPC No.
HZP 30 SC 200 - Foam ear pads for SC 200 line - 504411 - 40 44155 05145 2 - 6 15104 18131 1
HZP 31 SC 200 - Leatherette ear pads for SC 200 line - 504412 - 40 44155 05146 9 - 6 15104 18132 8
Name plate cover SC 200 - Name plate cover SC 200,single or double sided headset - 504414 - 40 44155 05148 3 - 6 15104 18134 2
Spare Mic foam, DW20/30 - Spare Mic foam, DW Pro 1 + DW Pro 2 - 504362 - 40 44155 05096 7 - 6 15104 18049 9
CB 01 - Nylon carry pouch - 92818 - 40 12418 92818 6 - 6 15104 92818 3


Warranty
- 2 years

* Only use attachments/accessories supplied or recommended by Sennheiser