PUMP Zone Wireless HD Audio Headphones

BlueAnt PUMP ZONE

The BlueAnt PUMP ZONE delivers up to 30 hrs of mega bass and booming audio everywhere you go. With best-in-class wireless range, PUMP ZONE allows you to train untethered from your Bluetooth enabled device without the worry of wires. PUMP ZONE's ComfortSeal over-the-ear cups cradle the ears giving you the comfort, stability and confidence to move with intensity. No matter how hard you go, they go with you.

With up to 30 hrs of play back on a single charge, the Zone features autosleep so it powers off when not connected to your phone to save power for when you need it. Swap inputs to the 3.5mm aux input instead of Bluetooth, so you never miss a beat.

All Decked Out

The Zone includes APTX and AAC codecs for best in class audio playback, with mega bass and Energize HD audio. The Zone keeps you focused. Supple leather sweatproof antimicrobial ear cups, keep you safe and comfortable as you power through your workout.

Manufacturer Part Number
PUMP-ZONE-GR
EAN/UPC
0878049002497,878049002497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Bluetooth ® 4.0
  • Up to 30 meters (100 feet) RF coverage
  • CE, FCC, CEC, IC, BQB, RCM, RoHS/WEEE Compliant
  • HSP, HFP, A2DP, AVRCP, APTX, AAC
  • Micro USB Connector
  • 3.5mm Aux in connector
  • NFC pairing

Frequency

  • 20Hz - 20KHz

Battery

  • 450mAh lithium battery
  • Over 30 hours of playback
  • Charge time <2 hours
  • Standby time >840 hrs

Weight

  • 256 g / 9.03 oz

Dimensions

  • 190 x 160 x 81 mm / 7.5 x 6.3 x 3.2 in

Package Contents

  • PUMP Zone Wireless HD Audio Headphones
  • USB cable
  • AUX Cable
  • Deluxe carry case
  • User Manual