PUMP Lite Wireless HD Audio Sportbuds

Cut the cord, workout wirelessly

Designed for an easy fit and driving sound, the BlueAnt Pump Lite is an economical Bluetooth sports headphone made for those who want to cut the cord and go wireless.

Delivering mid to high-level sound at an entry level price, the Pump Lite gives you the freedom to move with confidence and the safety to work out without your phone attached.

Sporty and Sweatproof

Featuring an IP54 rating to ensure the Pump Lite keeps going even when you work up a sweat. The easy grip soft touch finish means you can just wipe off excess sweat.

There is a built-in microphone and simple one touch controls for calls, tracks and volume, so you never have to take out your phone, with Siri and Google Now just a double click away.

Manufacturer Part Number
PUMP-LITE-BK
EAN/UPC
0878049002503,878049002503
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Bluetooth ® 4.0
  • Up to 10 meters (33 feet) RF coverage
  • CE, FCC, BQB, Ctick, RoHS/WEEE Compliant
  • Headset Profile, Handsfree Profile, A2DP, AVRCP
  • Micro USB Connector

Frequency

  • 2.4 GHz

Battery

  • 3.7V Rechargeable Lithium Ion Polymer Cell
  • Up to 4.5 hrs Talk Time
  • Up to 175 hrs Standby Time
  • Charge time 1-2 hours

Weight

  • 0.58 oz/16.5 g

Audio

  • 3GPP with DSP solution
Dimensions
  • 40 x 24 x 33.5mm / 1.5 x 0.94 x 1.31in
Package Contents
  • PUMP Lite Wireless HD Audio Sportbuds
  • S, M, L ear tips
  • S, M, L stabilizers
  • USB cable
  • User Manual