4 Streaming Player

Amazing content, endless choice

Every Roku player provides access to 2,500+ channels on demand offering 300,000+ movies and TV episodes, and the ability to search across more than 20 top streaming channels to find the best price and option.

Key things to know: Some channels require payment. Channel availability can change and varies by country.

The best Roku player ever

Roku 4 offers advanced processing for smooth streaming at higher resolutions, plus unique new features like a lost remote finder. It delivers our award-winning interface and high-quality upscaling for HD content.

Brilliant picture quality

Get the visual rush of true 4K Ultra HD streaming. Roku 4 can support amazing detail, realistic color, and smooth motion delivered by the next generation of streaming technology when used with compatible 4K Ultra HD TVs.

Made for your 4K Ultra HD or HD TV

Roku 4 will automatically adapt and deliver the best picture quality your TV can display. Advanced upscaling ensures that your TV’s maximum resolution will be optimized, so whether you have an HD TV or a 4K Ultra HD TV, you’ll view the best picture possible.

Lost remote finder

Gremlin hid your remote? Just press the button on top of your Roku 4 and your remote will tell you where it is.

Say it. Stream it.

With voice search, just tell the enhanced remote what you’re looking for and get fast and comprehensive results by title, actor, or director.

Search across top channels

Search across the top channels by keyword, title, actor, or director using your remote or the Roku mobile app. Roku Search makes it easy to find what's on, where you can watch it for free, with a subscription or how much the different channels charge to rent or buy.

Movie night for you. Quiet night for them.

Plug the included headphones into the enhanced remote to enjoy a late-night flick without waking anyone up.

Works with your phone or tablet

Browse and add new channels — or send video, music, photos, and more to your TV—using your iOS®, Android™, and Windows® devices. Create a stunning 4K UHD or 1080p slideshow on your TV.

Follow your favorites—movies, shows, and more

With the Roku Feed™, you can follow movies, TV shows, actors, and directors and get automatic updates when new content is ready to stream, or when the price drops.

Fun games at your fingertips

Play games using a motion-control remote that features special gaming buttons.

Manufacturer Part Number
4400R
EAN/UPC
0829610000770,829610000770
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Networking

802.11ac MIMO dual-band wireless

10/100 Base-T Ethernet

Video Outputs

Up to 4K UHD (3840 × 2160) on 4K UHD TVs

Up to 1080p HD (1920 x 1080) on HD TVs

Up-scales 720p to 1080p HD on 1080p HD and 4K UHD TVs

Up-scales 1080p HD to 4K UHD on 4K UHD TVs

4K UHD 60 fps HEVC Playback

4K UHD 30 fps VP9 Playback (YouTube)

Playback from USB drives

Audio Output

Dolby Digital Plus 7.1 surround sound passed through via HDMI or optical output

Storage Expansion

microSD card port for additional game and channel storage

USB port for personal media expansion

Remote Control

Enhanced remote with voice search, point anywhere use, headphone jack, and motion-control for gaming.

Player includes IR receiver, compatible with various universal remotes.

Speaker for Remote Finder alerts

Power Consumption

12.4W (typical) when streaming 4K UHD video

Power Input

12V – 2A power adapter

USB Media Formats

Video: MP4 (H.264), MKV (H.264), HEVC (H.265)

Audio: MP3, Apple Lossless, WMA, AAC

Image: JPG, PNG, up to 4K UHD resolution

Size

6.5 x 6.5 x 0.8 inches

Weight

0.9 lb.