HUB-C+, USB-C to 4-port USB-A Hub with Power

USB-C™ to 4-port USB-A Hub with Power Adapter

IOGEAR's HUB-C™+ - USB-C to 4-port USB-A Hub plugs into your laptop's USB 3.1 Type-C™ port and connects up to four USB 3.0 devices. Plug the adapter into the USB Type-C port of your laptop to convert it into four USB-A ports. Now you're ready to connect devices like a hard drive, flash drive, camera, or an USB cable for syncing and charging your smartphone or tablet. Transfer pictures, videos and music from existing USB accessories to your new Type-C laptop at blazing fast speeds. It also comes with its own power adapter so that you can connect and power your USB devices without a worry. The super compact and lightweight hub easily fits into any laptop case, briefcase or backpack making it convenient to take with you on-the-go.

The New Universal Standard

USB Type-C™ is the latest universal standard in connectivity. Compared to earlier generations of USB connectors, USB-C has a slim profile connector to support ultra-thin laptops and tablets. Although USB-C has a low-profile design, it packs a big punch when it comes to speed and power. And best of all, it's reversible to allow hassle-free connecting. The new standard fixes the age-old problem of connecting your USB in the wrong way, eliminating the frustration of fumbling with the USB plug when connecting it to a computer.

  • Connect up to four USB 3.0 devices to your USB-C™ computer
  • SuperSpeed USB 3.0 data transfer rate of up to 5Gbps
  • Backwards compatible with USB 2.0 and USB 1.1
  • Space-saving, compact design that easily fits in briefcases, backpacks, and pockets
  • Hot swappable: Connect and disconnect devices without powering off your computer
  • Plug-n-play

Manufacturer Part Number
GUH3C24P
EAN/UPC
0881317513731,881317513731
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317513731
Function GUH3C24P

Operating System Requirements
Mac: Mac OS X 10.6+
Windows: Windows® 7, Windows® 8, Windows® 8.1
Other: USB 3.1 Type-C port
USB Specification: USB 3.1 Gen 1, USB 3.0, USB 2.0, USB 1.1 compliant
Power Adapter: 5V4A AC Power Adapter

LEDs
Power On: Blue

Dimensions GUH3C24
PPOP Information
10'' Peg Hook: 3
6'' Peg Hook: 2

Unit Dimensions

Height: 0.5"
Depth: 1.63"
Length: 3"

Inner Pack

Width: 18.1"
Height: 5.9"
Depth: 4.6"
Inner Pack Qty.: 3

Unit Package Dimensions

Width: 4.63"
Height: 5.5"
Depth: 2.88"

Master Carton
Width: 18.6"
Height: 12.7"
Depth: 9.9"
Master Carton Qty.: 12

Weight
Master Carton Wt.: 9lb (4.08kg)
Inner Pack Wt.: 2.25lb (1.02kg)
Unit Pack Wt.: 0.75lb (0.34kg)
Unit Wt.: 0.05lb (0.02kg)