Scorpion K5 Gaming Keyboard

Comfortable & Durable

Scorpion K5 gaming keys are raised up half the height of a regular keypad with soft hands-on texture and last up to 10 million keystrokes. It vastly improves the gaming experience for newcomers.

7-color LED backlight

The entire keyboard has a 7-color LED backlight and you can adjust the 4 brightness levels, which includes “off ”. This makes it ideal to locate your keys in an unlit room.

Adjustable repeat rate

No need to press a single key so many times for multiple commands. The Scorpion K5 gaming keyboard allows you to tweak the repeat rate between 80 / 60 / 40 characters per second by clicking FN + F1 / F2 / F3.

19 Anti-ghosting keys

To optimize game performance, it features 19 anti-ghosting keys to make sure multiple keystrokes transmit the right command.

Windows lock key for safe play

Just click FN + F12 to quickly disable the Windows key. This allows you to enjoy your game without being interrupted if you accidentally touch the Windows key unexpectedly.

Manufacturer Part Number
31310469100
EAN/UPC
0091163250043,091163250043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System requirements

  • Windows® 7/8 or later
  • Available USB port


Specifications

  • Keyboard backlight: 7 colors
  • 4 lighting modes (Normal / Bright / Breathe / Off)
  • Interface: USB
  • Function key: 12
  • Windows shortcut key: Yes
  • Composite key: Yes (refer to quick guide for composite key sets)
  • Keystroke lifecycle: 10 million
  • Cable length: 1.5m
  • Weight: 690g
  • Dimension (WxHxD): 460 x 188.5 x 28.5mm


What's included

  • Scorpion K5 keyboard
  • Multi-Language quick guide