Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Number: RN212
Model Description: ReadyNAS 212
Number of Bays: 2 Bays
Maximum Capacity: Up to 12 TB of storage*
Processor: Quad core 1.4GHz High Performance ARM Cortex A15
Memory: 2GB RAM
Drive Types Supported: SATA/SSD 2.5” or 3.5”
Key Features
- Faster file backups and access up to 200MBps read and 160MBps write speeds
- HD 1080p streaming and real-time transcoding to any device, anywhere
- Link aggregation for 2x the performance
- Perfect for streaming and data backup for multiple users
- High performance anti-virus with near-0 throughput loss
- ReadyCLOUD portal-based user interface and app make building a private cloud easy and secure
- Advanced BTRFS file system delivers 5 levels of complete data protection
- Powerful desktop app for complete file syncing and automatic backup
- Virtual Private Time Machine Backup for all the Macs in your home
Hot Swappable Drives: Yes
eSATA Port for Additional Storage: 1 Port
LAN Ports: 2 Gigabit Ethernet LAN ports
USB Ports: (3) USB 3.0 ports
Chassis Warranty: 3 Years
Dimensions DxWxH (mm): 220 x 101 x 142
Weight (kg): 2.03
ProSupport Service Packs Available: 200 Series
OnCall 24x7
- 1 year: PMB0311
- 3-year: PMB0331
XpressHW Replacement