Archival Fine Art Paper For Digital Printing

Museo® Max™ raises digital printing to a new performance plateau. Using a breakthrough coating technology, Museo Max produces visually superior prints in B&W and color— you can see the difference. Museo Max enables you to extract the best performance from your printer to generate bold, bright colors with fine, crisp details. Professionals who need extraordinary performance and archival permanance use Museo Max fine art paper.

Manufacturer Part Number
09928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Museo® Max™ is made to archival standards
  • 100% cotton
  • internally buffered
  • no optical brighteners
  • acid -free
  • pH: 7.9-8.5
  • weight: 250 gsm and 365 gsm
  • caliper: 0.015” and 0.021” (380 µm and 530 µm)
  • velina finish
  • optimized for pigmented inkjet inks
  • also compatible with dye-based inks
  • flake-free coating
  • brightness: 91
  • robust, damage-free packaging