Carbide Clear 600C Inverse ATX Full Tower Case

CLEARLY BEAUTIFUL.

Quiet. Cool. Gorgeous. A massive panoramic window panel gives you a wide view of your high-powered components. The entire door panel opens with one effortless touch, for complete access to all your hardware.

Cutting edge design

600C allows you to create a beautifully minimal modern PC layout, in full view through the giant transparent side panel. Conceal your cables with cleverly-positioned tie downs and routing grommets. Neatly house the PSU and drive bays behind removable covers.

Cool means quiet

600C's inverse ATX case design brings cool air directly to the components by eliminating obstruction from extra, unused drive bays. Direct air flow keeps fan noise to a minimum.

Need big-time cooling for the latest and most powerful components? 600C includes a variety of factory fan mounting positions, making it simple to step up to liquid CPU and GPU coolers.

Inverse ATX layout

With this new layout, airflow is easily directed at the hottest devices in your system; the GPU and CPU, and not wasted on drive cages.

Hinged and latched full side panel window

Easily access your components with a single touch – and when closed, enjoy viewing every part of your build through the fully side panel window.

Steel exterior

Get rid of those plastic cases – the 600C has full steel front and top panels for extra durability and gorgeous good looks.

Three included AF140L fans

Great airflow doesn't have to be noisy – the AF140L fans can push good amounts of air across your hottest devices without that annoying fan hum, and the three-speed fan controller lets you decide exactly how fast they run.

PSU and 5.25" bay cover

Clean up the inside of your case by tucking all those cables and less-attractive drives behind a clean, refined PSU and 5.25" bay cover. Or remove them for assembly – it's up to you.

Watercooling ready

Fit up to a 280mm radiator up front and up to a 360mm radiator on bottom – along with the 140mm rear fan mount, that means your next build can be cool and beautiful.

Easy to clean

Easily access dust filters on front and bottom mean you'll never spend more than a minute getting dust out of your system.

Easy to build

Tool-free drive installation, side panel access, and tons of cable routing options and tie downs means you can spend less time building your PC and more time using it.

Manufacturer Part Number
CC-9011079-WW
EAN/UPC
0843591068482,843591068482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Two years

Weight

10kg

Case Form Factor

Full-Tower

Dimensions

454mm x 260mm x 535mm

Case Motherboard Support

Mini-ITX, MicroATX, ATX, E-ATX (12

Maximum GPU Length

370mm

Maximum CPU Cooler Height

200mm

Maximum PSU Length

210mm

Case Expansion Slots

8

Case Drive Bays

(x2) 5.25in
(x2) 3.5in
(x3) 2.5in

Case Material

Steel

Case Power Supply

ATX (not included)

External Connections

(x2) USB 3.0
(x2) USB 2.0
Fan Controller
(x1) Headphone Port
(x1) Microphone Port

Fan Mount Locations

Front: (x2) 120/140mm
Bottom: (x3) 120mm or (x2) 140mm
Rear: (x1) 120/140mm

Fans Included

Front: (x2) 140mm
Rear: (x1) 140mm

Radiator Mount Locations

Front: 280mm
Rear: 140mm
Bottom: 360mm

Compatible Corsair Liquid Coolers

H55, H60, H75, H80i, H90, H100i, H105, H110