LPC Solution Network Camera

VIVOTEK’s IP816A-LPC (18mm) is a professional box network cameras offering perfect solutions for License Plate Capture with a unique headlight filter design and specialized firmware for traffic monitoring.

Featuring dedicated LPC firmware and mutually compatible lens, the IP816A-LPC (18mm) is perfect for parking related applications. With a suitable selection of external IR LEDs, this camera will be ideal for 24/7 license plate capture and will provide high-detail polished images for reliable license plate recognition.

Equipped with a P-iris lens for extreme precision images, a headlight filter design which blocks distracting lights, and Full HD sensor enabling viewing resolution of 1920x1080 at a smooth 30 fps, the IP816A-LPC (18mm) is capable of capturing high quality and high resolution video in any conditions. With up to 2 Megapixel with WDR Pro, 3DNR and SNV technology, no matter whether in high contrast or in low light environments, this camera is high-tech workhorses which will ensure license plate capture and traffic monitoring of the highest precision.

In order to help properly adjust the focus of this high resolution camera, the IP816A-LPC (18mm) is equipped with VIVOTEK’ s RBF (Remote Back Focus) System, allowing installers to adjust focus even more accurately in complicated or sensitive installation environments. Meanwhile, value-added features like EIS and Snapshot Focus ensure that the IP816A-LPC (18mm) performs as the perfect LPR solution by empowering installers to adjust camera positions and focus with extreme precision.

Manufacturer Part Number
IP816A-LPC-18
EAN/UPC
4712123675060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : IP816A-LPC (18mm)

System Information :
CPU : Multimedia SoC (System-on-Chip)
Flash : 256MB
RAM : 384MB

Camera Features :
Image Sensor : 1/1.9" Progressive CMOS
Maximum Resolution : 1920x1080 (2MP)
Lens Type : Vari-focal
Focal Length : f = 4 ~ 18 mm
Aperture : F1.4 ~ F13
Auto-iris : P-iris (DC-iris reserved)
Field of View : 29° ~ 106° (Horizontal)
16° ~ 60° (Vertical)
33° ~ 130° (Diagonal)
Shutter Time : 1/400 to 1/10,000 sec.
Max. Shutter Time : 1/5 to 1/10,000 sec.
WDR Technology : WDR Pro
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : Illumination Threshold:
300 Lux @ IR On
600 Lux @ IR Off
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
On-board Storage : SD/SDHC/SDXC card slot

Video :
Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps @ 1920 x1080
60 fps @ 1920 x1080 (In one-stream mode only)
(In both compression mode)
Maximum Streams : 2 simultaneous streams
S/N Ratio : 50.8 dB
Dynamic Range : Up to 100 dB
Video Streaming : Adjustable resolution, quality and bitrate
Image Settings : Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings; 3D noise reduction, EIS, video rotation, snapshot focus

Audio :
Audio Capability : Two-way Audio (full duplex)
Compression : AAC, G.711, G.726
Interface : External microphone input
Audio output

Network :
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org

Intelligent Video :
Video Motion Detection : Triple-window video motion detection

Alarm and Event :
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General :
Smart Focus System : RBF (Remote Back Focus)
Connectors : RJ-45 for Network/PoE connection
Audio input/output
BNC Video output
AC 24V power input
DC 12V power input
Digital input*3
Digital output*1
RS485
LED Indicator : System power and status indicator
Power Input : DC 12V/AC 24V
IEEE 802.3af PoE
Power Consumption : Max. 9.2 W (DC 12V)
Max. 15.4 W (AC 24V)
Max. 12.2 W (PoE)
Dimensions : 230.2 (D) x 70 (W) x 63.5 (H) mm
Weight : 632 g
Safety Certifications : CE, LVD, FCC Class B, VCCI, C-Tick, UL
Operating Temperature : Starting Temperature: 0°C ~ 60°C (32°F ~ 122°F)
Working Temperature: -10°C ~ 60°C (14°F ~ 122°F)
Warranty : 36 months

System Requirements :
Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories :
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, lens, camera stand, screw pack