VIVOTEK’s IP816A-LPC (40mm) is a professional box network cameras offering perfect solutions for License Plate Capture with a unique headlight filter design and specialized firmware for traffic monitoring.
Featuring dedicated LPC firmware and mutually compatible lens, the IP816A-LPC (40mm) is perfect for street based applications. With a suitable selection of external IR LEDs, both cameras will be ideal for 24/7 license plate capture and will provide high-detail polished images for reliable license plate recognition.
Equipped with a P-iris lens for extreme precision images, a headlight filter design which blocks distracting lights, and Full HD sensor enabling viewing resolution of 1920x1080 at a smooth 30 fps, the IP816A-LPC (40mm) is capable of capturing high quality and high resolution video in any conditions. With up to 2 Megapixel with WDR Pro, 3DNR and SNV technology, no matter whether in high contrast or in low light environments, this camera is high-tech workhorses which will ensure license plate capture and traffic monitoring of the highest precision.
In order to help properly adjust the focus of this high resolution camera, the IP816A-LPC (40mm) is equipped with VIVOTEK’ s RBF (Remote Back Focus) System, allowing installers to adjust focus even more accurately in complicated or sensitive installation environments. Meanwhile, value-added features like EIS and Snapshot Focus ensure that the IP816A-LPC (40mm) performs as the perfect LPR solutions by empowering installers to adjust camera positions and focus with extreme precision.
Note:
Model : IP816A-LPC (40mm)
System Information :
CPU : Multimedia SoC (System-on-Chip)
Flash : 256MB
RAM : 384MB
Camera Features :
Image Sensor : 1/1.9" Progressive CMOS
Maximum Resolution : 1920x1080 (2MP)
Lens Type : Vari-focal
Focal Length : f = 12 ~ 40 mm
Aperture : F2.36 ~ F2.44
Auto-iris : P-iris (DC-iris reserved)
Field of View : 29° ~ 106° (Horizontal)
16° ~ 60° (Vertical)
33° ~ 130° (Diagonal)
Shutter Time : 1/400 to 1/10,000 sec.
Max. Shutter Time : 1/5 to 1/10,000 sec.
WDR Technology : WDR Pro
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : Illumination Threshold:
300 Lux @ IR On
600 Lux @ IR Off
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
On-board Storage : SD/SDHC/SDXC card slot
Video :
Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps @ 1920 x1080
60 fps @ 1920 x1080 (In one-stream mode only)
(In both compression mode)
Maximum Streams : 2 simultaneous streams
S/N Ratio : 50.8 dB
Dynamic Range : Up to 100 dB
Video Streaming : Adjustable resolution, quality and bitrate
Image Settings : Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings; 3D noise reduction, EIS, video rotation, snapshot focus
Audio :
Audio Capability : Two-way Audio (full duplex)
Compression : AAC, G.711, G.726
Interface : External microphone input
Audio output
Network :
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video :
Video Motion Detection : Triple-window video motion detection
Alarm and Event :
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card
General :
Smart Focus System : RBF (Remote Back Focus)
Connectors : RJ-45 for Network/PoE connection
Audio input/output
BNC Video output
AC 24V power input
DC 12V power input
Digital input*3
Digital output*1
RS485
LED Indicator : System power and status indicator
Power Input : DC 12V/AC 24V
IEEE 802.3af PoE
Power Consumption : Max. 9.2 W (DC 12V)
Max. 15.4 W (AC 24V)
Max. 12.2 W (PoE)
Dimensions : 230.2 (D) x 70 (W) x 63.5 (H) mm
Weight : 632 g
Safety Certifications : CE, LVD, FCC Class B, VCCI, C-Tick, UL
Operating Temperature : Starting Temperature: 0°C ~ 60°C (32°F ~ 122°F)
Working Temperature: -10°C ~ 60°C (14°F ~ 122°F)
Warranty : 36 months
System Requirements :
Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above
Included Accessories :
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, lens, camera stand, screw pack