Cradlepoint’s Dual-Band Omni-Directional Antenna collects the cell tower signal and sends it through the cable to the integrated or embedded Cradlepoint modem and router. When the modem transmits, the signal is transferred directly to the antenna and broadcasted back to the cell tower.
Note:
Part Number: 170668-000
Frequency Range: 698-960 MHz / 1710-2170 MHz / 2496-2690 MHz
Nominal Impedance: 50 ohms
Antenna Gain: 3.5 dBi 698-960 MHz / 4.5 dBi 1710-2170 MHz / 3.1 dBi 2496-2690
Radiation: Omni
Polarization: Vertical (Linear)
Ground Plane: Built-in
Connector: N Type Female Internal
Material: Copper
Height: 12.6 inches / 32 cm
Weight: 150 g