Signature Line DDR3L 32GB 1866MHz ECC RDIMM

Patriot Memory's Signature Line ECC Registered memory delivers quality, reliability and performance necessary for today's server needs. These 32GB modules are designed to run at 1066MHz at CAS 7 latency timings. Built using specific build-of-materials (BOMs) you can rest assured that every piece of server memory is of the highest quality. We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. And with free customer service and a lifetime warranty, Patriot Memory's server memory reduces your total cost of ownership.

  • PC3-8500 (1066MHz) dual data rate
  • 240-Pin Dual in-line memory module
  • ECC Registered
  • 4 Rank x4 BIT module
  • 7.8US Refresh Interval (8192 CYCLES/64MS)
  • 1.35V Power Requirement
  • Auto and self refresh capability
  • PCB height: 1181(mil)
  • Serial Presence-Detect (SPD)
  • 100% Tested
  • RoHS Compliant
  • Manufacturer Part Number
    PSD332G1066ERL4
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Weight 30.5 g

    Dimensions 1.6cm x 5.3cm x 16.8 cm

    Capacity 32GB

    Memory Speed 1066MHz

    DRAM Memory Technology DDR3

    Cache Latency CL7

    Memory Type ECC Registered

    Voltage 1.35V

    Memory Configuration Single Module

    Warranty Limited Lifetime

    Certifications RoHS

    Country of Origin Taiwan

    Unit Dimension Width 13.4cm

    Unit Dimension Height 2.9cm

    Unit Dimension Length 0.64cm

    Unit Weight 9.5g

    UPC 0814914020494