Signature Line DDR4 16GB 2133MHz ECC RDIMM

Patriot Memory’s Signature Line ECC Registered memory delivers quality, reliability and performance necessary for today’s server needs. These 8GB modules are designed to run at 2133MHz at CAS 15 latency timings. Built using specific build-of-materials (BOMs) you can rest assured that every piece of server memory is of the highest quality. We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. And with free customer service and a lifetime warranty, Patriot Memory’s server memory reduces your total cost of ownership.

Manufacturer Part Number
PSD416G2133ER24
EAN/UPC
0814914020456,814914020456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight:30.5 g

Dimensions:1.6cm x 5.3 x 16.8 cm

Capacity: 16GB

Memory Speed: 2133MHz

DRAM Memory Technology: DDR4

Cache Latency: CL15

Memory Type: ECC Registered

Voltage: 1.2V

Memory Configuration: Single Module

Warranty: Limited Lifetime

Certifications: RoHS

Country of Origin: Taiwan

Unit Dimension Width: 13.4cm

Unit Dimension Height: 2.9cm

Unit Dimension Length: 0.64cm

Unit Weight: 22

UPC: 0814914020456