EliteDisplay E240 23.8-inch Monitor (ENERGY STAR)

Power through your work day with the Elite-class performance, Full HD image presentation, and Elite-class ergonomic adjustability of the HP EliteDisplay E240 23.8-inch Monitor.

Don’t miss a thing.

Get extra-large screen space from a 23.8-inch diagonal Full HD screen that keeps all your windows open for easy navigation. Collaborate with colleagues with IPS technology that delivers 178-degree viewing angles from almost anywhere in the room.

Customize your comfort.

Find your best fit and be productive with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Connectivity for everything you use.

Attach your PC and everyday USB devices right at the display with inputs that include HDMI, DisplayPort, VGA, and USB.

Featuring

A compact, efficient PC-and-monitor workspace.

  • Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Reduce power consumption and help lower costs.

  • Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software.

Make it yours.

  • Customize a complete solution with HP accessories. Use the HP Speaker Bar for audio, an HP Single Arm to take the display off the desk, or an HP USB Graphics Adapter for multi-monitor setups. Go stand-less with the head-only model.

Backed by world-class support specialists.

  • Get three years of service and support, and extend your protection with optional HP Care Packs.

Manufacturer Part Number
M1N99A8#ABA
EAN/UPC
0889296457954,889296457954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications
Display size (diagonal)
23.8"
Panel active area
20.75 x 11.67 in
Aspect ratio
16:9
Native resolution
1920 x 1080 @ 60 Hz
Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.27 mm
Brightness
250 cd/m² 1
Contrast ratio
1000:1 static
5000000:1 dynamic 1
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray 1
Product color
Black and Silver
Tilt and swivel angle
Tilt: -5 to +25°
Swivel: 45°
Pivot rotation: 90°
Display features
Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports
3 USB 2.0 (Two downstream and one upstream)

Dimensions and weight
Weight
12.76 lb (with stand); 8.37 lb (without stand) (5.8 kg (with stand); 3.8 kg (without stand))
Product dimensions without stand (W x D x H)
21.94 x 1.95 x 13.47 in (55.72 x 4.95 x 34.22 cm)
(Without stand)
Product dimensions with stand (W x D x H)
21.94 x 7.44 x 14.14 in (Lowest); 21.94 x 7.44 x 19.75 in (Highest) (55.72 x 18.9 x 35.91 cm (Lowest); 55.72 x 18.9 x 50.17 cm (Highest))

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
35 W (maximum)
25 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Energy efficiency
ENERGY STAR® certified
Environmental
Arsenic-free display glass
Low halogen
Mercury-free display backlights 2
Certification and compliance

Certifications and compliances
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
Vietnam MEPS;Australian-New Zealand MEPS
WEEE

What's included
What's in the box
Monitor
AC power cord
VGA cable
DisplayPort cable
USB cable
CD (includes User Guide, warranty, drivers)