EliteDisplay E222 21.5-inch Monitor (ENERGY STAR)

Be productive and comfortable with the HP EliteDisplay E222 21.5-inch Monitor, a Full HD IPS display that delivers crisp, clear color for all of your projects and excellent ergonomic adjustability at an attractive price point.

Clear viewing ahead.

Collaborate freely with 178-degree views from almost anywhere in the room thanks to IPS technology. An ample 21.5-inch diagonal screen keeps your work front and center and Full HD 1920 x 1080 resolution makes your colors and content pop.

Settle in.

Be comfortable and productive with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Simple, expansive connections.

Enjoy easy connectivity to a range of PCs and devices with HDMI, DisplayPort, and VGA inputs. The integrated USB hub keeps everyday devices close at hand with USB connections at the display.

Featuring

A compact, efficient PC-and-monitor workspace.

  • Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Reduce power consumption and help lower costs.

  • Get a display that’s ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics. It also has mercury-free display backlights, low halogen, and arsenic-free display glass.

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software.

Make it yours.

  • Customize a complete solution with HP accessories designed and tested to work with your display.

Backed by world-class support specialists.

  • Get three years of service and support, and extend your protection with optional HP Care Packs.

Manufacturer Part Number
M1N96A8#ABA
EAN/UPC
0889296457312,889296457312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications
Display size (diagonal)
54.61 cm (21.5”)
Panel active area
18.74 x 10.54 in
Aspect ratio
16:9
Native resolution
1920 x 1080 @ 60Hz
Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.248 mm
Brightness
250 cd/m² 1
Contrast ratio
1000:1 static
5000000:1 dynamic 1
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray 1
Product color
Black and Silver
Tilt and swivel angle
Tilt: -5 to +25°
Swivel: 45°
Height: 150.92 mm
Pivot rotation: 90°
Display features
Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Ports
3 USB 2.0 (Two downstream and one upstream) 1

Dimensions and weight
Weight
11.62 lb (5.27 kg)
(With stand)
Product dimensions without stand (W x D x H)
20.22 x 1.96 x 12.48 in (51.37 x 4.98 x 31.69 cm)
(Without stand)
Product dimensions with stand (W x D x H)
20.22 x 7.44 x 13.13 in (51.37 x 18.9 x 33.35 cm)

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
35 W (maximum)
25 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Energy efficiency
EPEAT® Silver
ENERGY STAR® certified
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen 2

Certification and compliance
Certifications and compliances
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
WEEE
SmartWay Transport Partnership - NA only

What's included
What's in the box
Monitor
AC power cord
VGA cable
USB cable
DisplayPort cable
CD (includes User Guide, warranty, drivers)
HP Display Assistant software