G2770PF 68.6cm (27”) LCD MONITOR

Enjoy clear detailed imagery with Full HD resolution plus sharper action sequences with a 1ms response time and 144Hz refresh rate (compatible with all graphics cards in the market). And if you have an AMD graphics card, the 27-inch AOC G2770PF is compatible with AMD FreeSync™ technology to eliminate tearing, stuttering and input lag.

Manufacturer Part Number
G2770PF
EAN/UPC
4038986185400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

GENERAL FEATURES
Line AOC Gaming
Panel Type TN
Panel Size 27" / 68.6 cm
Aspect Ratio 16:9
Brightness 300 cd/m²
Contrast Ratio Dynamic 80M:1
Pixel Pitch(H) (V) 0.311
Display Area (H x V) 597.89x336.31
Viewing Angle (CR >= 10) 170/160
Response time 1ms
Color Black

SCANNING FREQUENCY
Scanning Frequency H=30~160KHz (DVI)/
30~83KHz (other),
V=50~146Hz (DVI)/ 50~76Hz
(other)
Pixel Frequency 330Hz

RESOLUTION
Maximum Resolution 1920x1080@144Hz:
DisplayPort / DVI Dual Link
Recommended Resolution 1920x1080@144Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS
D-Sub Yes
DVI Yes
HDMI 1x
USB 4x USB 2.0 / USB 3.0
MHL -
DisplayPort 1

POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 29W, Standby: 0.5W,
Off: 0.5W
Zero Power Switch Yes

OTHER FEATURES
Plug and play Yes
Kensington Lock Yes
i-Menu Yes
e-Saver Yes
Vesa Wallmount 100x100
FlickerFree Yes
Speakers 2W
Regulations Energystar 6
TCO 6
EPEAT Gold
TUV-GS
TUV-Bauart
CE
FCC
EAC
RoHS compliant

ERGONOMIC DATA
Pivot Yes
Swivel -165/165
Tilt -5/25
Height Adjustment 130mm

DIMENSIONS
Product with stand (W×H×D) 642.4x556x244 mm
Packaging (W×H×D) 752x127x435 mm
Weight 8 kg wo/packaging
10.6 kg w/packaging