29" Ultrawide IPS LED Monitor Q2963PQ

AOC has a product for every user and every application. All AOC displays offer sophisticated features at affordable prices. The product line includes: LCDs: Slim, stylish, power-conscious displays with large viewable areas. Essential for environments where space is a consideration. Flat Face CRTs: Displays with precise resolution that enhance on-screen detail and minimize distortion. Perfect for rich visual content. CRTs: Price-conscious displays backed by proven technology. Ideal for task oriented computing.

Manufacturer Part Number
Q2963PQ
EAN/UPC
0685417705887,685417705887
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Viewable Image Size

29"

Aspect Ratio

21:9

Brightness

300 cd/m2

Contrast Ratio (DCR)

50,000,000:1

Response Time

5 ms

Max Resolution

2560 x 1080 @ 60 Hz

color resolution

16.7 million

analog D-Sub 15 pin

1 input(s)

DVI-D 24 pin

1 input(s)

HDMI w/MHL

1 input(s)

display port (in)

1 input(s)

Audio Port

no

Speakers

3 x 2 watts

Energy Star 6

yes