City Compact Backpack

Protect, organize and carry your MacBook and other essentials in our stylish full-size laptop backpack. The City Compact Backpack features 360-degree padded laptop compartment, quick-access pockets and padded shoulder straps.

Manufacturer Part Number
CL55571
EAN/UPC
0650450136707,650450136707
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions:19" x 14" x 4.75"
  • Volume:.03
  • Compatibility:up to 15" MacBook Pro, iPad
  • Strap:Adjustable shoulder straps with air mesh padding
  • Storage:Plush fleece lined laptop compartment, padded iPad compartment, iPhone pocket with fleece lining