Reform 15" Brief with Tensaerlite

Provides robust storage and the utmost protection for your 15" MacBook with a faux-fur lined compression molded cage made from specially formulated impact-absorbing Tensaerlite™ material. Three-sided zip butterfly design allows the brief to open and lay flat for easy TSA/airport security screening, while multiple accessory pockets, including a dedicated sleeve for iPad, organize and store your accessories and other essentials.

Manufacturer Part Number
CL60595
EAN/UPC
0650450136806,650450136806
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions:16"" x 13"" x 3.25""
  • Compatibility:Up to 15" MacBook, iPad
  • MaterialEco-dyed 300D poly Ecoya�
  • Strap:Detachable padded shoulder strap
  • HandleOrthoLite� memory foam top-loading handle
  • StoragePadded, faux-fur lined laptop cage with TENSAERLITE� protection. Accessory organizer pockets with dedicated iPad sleeve.