15" Reform Backpack with Tensaerlite

Designed for today's mobile lifestyle with new materials, updated construction and superior protection. Features lightweight, impact-absoring material integrated into its interior in a full-coverage MacBook cage for maximum protection. Minimalist look with a smooth, minimal panel design.

Manufacturer Part Number
CL55573
EAN/UPC
0650450136769,650450136769
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions:18"" x 10.75"" x 6.5""
  • Compatibility:MacBook Pro Retina 15", iPad
  • MaterialDurable 300D heathered weave Ecoya� eco-dyed poly
  • Strap:Adjustable padded shoulder straps for optimal comfort and ergonomic support.
  • HandleOrthoLite� carry handle
  • StorageFaux-fur lined compression molded cage made from specially formulated impact-absoring Tensaerlite� material securely houses your MacBook. Exterior side zipper pocket for quick access to smaller items. Comfort foam back panel with integrated air-flow channels and spacer mesh.