60 W Single Output Industrial DIN-Rail Power Supply

TRENDnet’s 60 W Single Output Industrial DIN-Rail Power Supply, model TI-M6024 (Mean Well MDR-60-24), supplies up to 60 Watts of power to industrial PoE equipment such as switches, network cameras, and WiFi access points. This IP30 rated power supply comes with an integrated DIN-rail mount and overload current protection.

Manufacturer Part Number
TI-M6024
EAN/UPC
0710931160376,710931160376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface

  • Input: 100-240 V AC, 50/60 Hz, 1.8 A 120-370 V DC
  • Output: 60 Watts, 24 V, 2.5 A
  • DIN rail: TS-35/7.5 or 15
Housing
  • IP30 metal case
  • DIN-rail mount
  • LED indicator confirms power to the unit
Special Features
  • DC OK relay contact
  • Short circuit/overload/over voltage protection
  • Protection type: shut down and repower
Operating Temperature
  • - 20 to 70 °C (- 4 to 158 °F)
Operating Humidity
  • Max. 90 % non-condensing
MTBF
  • 2,992,000 hours
Dimensions
  • 40 x 100 x 90 mm (1.6 x 3.9 x 3.5 in.)
Weight
  • 300 g (10.6 oz.)
Certifications
  • CE
  • UL 508
  • UL 60950-1
  • CB 60950-1
  • TUV EN60950-1
  • Class I, Div. 2 hazardous locations T4
Warranty
  • 1 year limited

Package Contents

  • TI-M6024 (Mean Well MDR-60-24)