2-bay Business NAS

TeraStation™ 3200

Full-Featured Value

2-bay Business NAS

The Buffalo TeraStation™ TS3200 series (TS3200D-EU) is perfect for small businesses, branch offices, and demanding home users looking for a feature-rich – and economical – Network Attached Storage solution.

Users will be impressed with the TS3200 for its business-class feature set, fast network transfer rates, and available capacities of up to 8TB. And even better, the TS3200 is equipped with the Marvell ARMADA Dual-Core CPU processor and 1 GB of DDR3 RAM. The TS3200 is ready-to-go with important features to support your business such as Active Directory support, IP camera recording, iSCSI target, and a fast and easy-to-use interface.

All of this, together with two Gigabit Ethernet ports and two high speed USB 2.0 ports, gives users a versatile and feature-rich NAS. TS3200 protects your data with RAID (0/1/JBOD), and hot swap functionality allows users to change disks without downtime.

Another added bonus: the TS3200 also comes with 11 free NovaStor NovaBACKUP® Buffalo Edition licenses. The TS3200 series offers the Buffalo quality and high reliability you’ve come to expect from us in a model that fits your needs thus making it the clear choice for demanding users who want an affordable NAS with business-class features. The TS3200 series is a 2-bay Desktop NAS and comes fully populated with capacities of 2, 4, or 8TB

Manufacturer Part Number
TS3200D0402-EU
EAN/UPC
4981254006917
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware System

CPU Type: Marvell Armada XP MV78230 (Dual Core)
CPU Speed: 1.33GHz
RAM: DDR3 1GB
Drive Interface: SATA 3, 3 Gb/s
Installed OS: Linux
Size of Workgroup: 150

Internal Hard Drives

Total Capacity: 2TB, 4TB, 8TB
Number of Bays: 2
Supported HDD Capacities: 1TB, 2TB, 4TB

LAN Interface

Connector Type: RJ-45
LAN Ports: 2
Data Transfer Rates: 10/100/1000 Mbps

USB Interface

Connector Type: USB Type A
USB 2.0 Ports: 2
USB 3.0 Ports: 0
Data Transfer Rates: Max: 480 Mb/s

Serial Port

Connector Type: D-SUB 9pin
Number of Ports: 1

Other

Client OS: Windows 10, Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP, Windows Server 2000, Mac OS 10.4 - 10.9
Support: Standard Warranty 3 years, 24 hour HDD exchange, Technical Support Hotline
Dimensions: 230 x 170 x 170 mm
Weight: 8kg
Operating Environment: 5-35°C, 20-80% (non-condensing)
Power Supply: Internal AC 100-240V Universal, 50/60Hz
Power Consumption (Max.): 89 Watts
Power Management System: Yes

Software System

Supported RAID Levels: JBOD, 0, 1
Hot Swap: Yes
Hot Spare: No
Video Surveillance Package: One free camera license, more can be added, manages storage pool and camera pool, supports cameras from 184 vendors and manual settings for RTSP
iSCSI: iSCSI Target

Protocol Support

Networking: TCP/IP
File Sharing: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Protocol Support: TCP/IP, CIFS/SMB, DFS, AFP, HTTP/HTTPS, FTP/SFTP, NFS, LDAP, NTP, SNMP, RTSP, BitTorrent
Other: IP Camera Support, Wake on LAN, DLNA Media Server, Print Server Support
Active Directory support: Yes
Active Directory Integration: LDAP
Active Directory users: 1000
Management: HTTP, HTTPS
Time Synchronization: NTP
Camera: RTSP

Backup

Failover: Failover solution with other Buffalo NAS devices
Realtime Backup: Folder Replication, Failover
Replication: Yes
Apple Time Machine®: Yes
Backup Software: 11 licenses NovaBACKUP Buffalo Edition

Remote Access

Web UI: via HTTP/HTTPS
FTP Server: via FTP/SFTP
WebAccess: Yes
FTP/SFTP: Yes

Product Part Numbers

Product Code: TS3200D0202-EU - 2TB
- TS3200D0402-EU - 4TB
- TS3200D0802-EU - 8TB
Note: 1TB = 1, 000, 000, 000, 000Bytes. Actual data throughput will vary depending upon environment factor.