128GB microSD Extended Capacity (microSDXC) Card

UHS-I speeds in a small, durable card.

Kingston’s microSDHC/microSDXC Class 10 UHS-I card features Class 10 UHS-I speeds of 45MB/s read and 10MB/s write, making it ideal for photographers who shoot everything from still images to kids and pets in motion. It’s also ideal for cinema-quality HD (1080p) video 1and reduces buffer time between shots when compared to the Class 4 card.

The smallest SD card available, microSDHC/microSDXC Class 10 UHS-I is the standard expandable storage option for many tablets, smartphones and action cameras. It can also be used in conjunction with the optional SD card adapter for standard size SDHC/SDXC host devices.

Designed to withstand harsh environments, this versatile card is tested to be waterproof2, temperature proof3, shock and vibration proof4 and X-ray proof5. Capacities of 8GB to 128GB make it easy to find the right card for your needs and provide space for thousands of hi-res photos and hour

Manufacturer Part Number
SDC10G2/128GB
EAN/UPC
0740617246247,740617246247
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:

  • Capacities: 8GB, 16GB, 32GB, 64GB, 128GB
  • Performance: 45MB/s read, Class 10, UHS-I: 10MB/s minimum data transfer
  • microSD Dimensions: 11mm x 15mm x 1mm
  • SD Adapter Dimensions: 24mm x 32mm x 2.1mm
  • Format: FAT32 (microSDHC 8GB–32GB); exFAT (microSDXC 64GB–128GB)
  • Operating Temperature: -25°C to 85°C
  • Storage Temperature: -40°C to 85°C
  • Voltage: 3.3V
  • Warranty: Lifetime