DS-2DE2202I-DE3/W Network Camera

This Micro - designed PTZ IR Mini Dome Camera shows the easiest installation, adjustment, maintenance and 20m IR that you have ever seen. It is a fantastic and practical camera for indoor area such as the café, hotels, office lobbies and small shops etc. In addition, DS - 2DE2103I/2202I - DE3/W support 2X/3X zoom technology, EZVIZ Cloud P2P function and PoE&12VDC power supply . Embedded with 1/3’’ progressive scan CMOS chip makes DWDR and 1.3MP/2MP real - time resolution possible. With the pan/tilt, 2X/ 3X zoom Day/Night lens and the 20m IR li ghts, the camera offers more details in the indoor environments.
Hikvision DS - 2DE2103I/2202I - DE3/W Mini PTZ Dome Cameras also features a wide range of functions, including intrusion detection, line crossing detection, motion detection and audio exception, benefitting users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs.

Manufacturer Part Number
DS-2DE2202I-DE3/W
EAN/UPC
0813908022230,813908022230
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Effective Pixels:: |: 1280(H) × 720(V)/1920(H) × 1080(V)
Signal System:: |: PAL/NTSC
Minimum Illumination:: |: F2.0, AGC On: Color:0.05 lux, B/W : 0.01 lux, 0 lux with IR
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
BLC:: |: ON/OFF
HLC:: |: Support
WDR:: |: Support
Shutter Time:: |: 1/1~1/10,000s
Day& Night:: |: ICR
Digital Zoom:: |: 16X
Privacy Masking:: |: 8 privacy masks programmable
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 3.6~11mm, 3x(DS-2DE2103I-DE3/W)
3.6~8.6mm, 2x(DS-2DE2202I-DE3/W)
Zoom Speed:: |: Approx.1s(Wide~Tele)
Angle of View:: |: 77~37 degree, 3x(DS-2DE2103I-DE3/W)
77~50 degree, 2x(DS-2DE2202I-DE3/W)
Aperture Range:: |: F2.0
Pan & Tilt Pan Range:: |: Pan: 0~350°
Pan Speed:: |: Pan Manual Speed: 0.1°~60°/s
Tilt Range:: |: Tilt: 0°~90°
Tilt Speed:: |: Tilt Manual Speed: 0.1°~50°/s
Number of Preset:: |: 300
Patrol:: |: 8 patrols, up to 32 presets per patrol
Power loss recovery:: |: Support
Park Action:: |: Preset
PTZ Position Display:: |: ON/OFF
Infrared IR irradiation distance:: |: 20m
IR irradiation angle:: |: Adjustable by zoom
Alarm Alarm Input:: |: 1
Alarm Output:: |: 1
Alarm Actions:: |: Preset, Recording, Relay output, Upload center, Upload FTP, Email linkage
Input & Output Audio Input:: |: 1 built-in microphone; 1 audio input (Mic/Line in), 2~2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output:: |: 1 Audio output interface
Line level, impedance: 600Ω
Network Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: DS-2DE2103I-DE3/W:1280×720; 
DS-2DE2202I-DE3/W: 1920×1080 
Main Stream:: |: DS-2DE2103I-DE3/W: 50Hz: 25 fps (1280×720), 60Hz: 30 fps (1280×720); 
DS-2DE2202I-DE3/W: 50Hz: 25 fps (1920×1080), 60Hz: 30 fps (1920×1080)
Sub Stream:: |: 50Hz: 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(704×480), 30fps (352×240), 30fps (176×120)
Image Compression:: |: H.264 / MJPEG
ROI encoding:: |: Support 4 areas with adjustable levels
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2
Protocols:: |: IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP,IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Dual Stream:: |: Support
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: User authentication (ID and PW), 
Host authentication (MAC address)
IP address filtering
Security Measures:: |: User authentication (ID and PW), 
Host authentication (MAC address)
IP address filtering
EZVIZ:: |: Support
Client GUI Date & Time Display:: |: Time: Week: Date, 6 formats on the Client
Client:: |: Support iVMS-4200
Web Browser:: |: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +
General Menu Language:: |: English / Chinese
Power Supply:: |: 12V DC or PoE((802.3af, class3) 
Power Consumption:: |: Max. 9W
Working Temperature/Humidity:: |: -10℃~50℃(14℉~122℉)(indoor dome)
Protection Level:: |: IP54, TVS 4,000V lightning protection, surge protection and voltage transient protection
Mounting:: |: Various mounting modes optional
Dimensions:: |: Φ125×137.2mm
Weight (approx.):: |: 650g
Mount Option:: |: Wall mount: DS-1294ZJ