iPhone 6 Plus/6s Plus Smart SYSTM Case

The iPhone 6 Plus/6s Plus Smart SYSTM Case provides smarter protection by design through a low profile, dual-layer construction that maintains the device’s minimal profile. A durable hardshell exterior is co-molded with a soft, impact-absorbing inner layer for complete protection in a flexible, secure, and lightweight form.

Manufacturer Part Number
CL69429
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility iPhone 6 Plus/6s Plus

Material Textured exterior enhances grip

Details

  • Raised bezel around perimeter keeps screen protected while the durable hardshell exterior provides surface protection.
  • Flexible interior lining absorbs impact and distributes shock.
  • Precision engineered design provides full access to all ports and controls.