vívoactive GPS Watch

GPS Smartwatch for the Active Lifestyle

  • Ultra-thin GPS smartwatch with a sunlight-readable, high-resolution color touchscreen
  • Built-in sports apps, including GPS-enabled running, biking and golfing plus swimming and activity tracking, let you view your stats even when away from your phone
  • Pairs with your smartphone to gently vibrate and display alerts for incoming calls, texts, emails and calendar items plus notifications from social media and other mobile apps
  • Customize with free watch face designs, widgets and apps from our Connect IQ store
  • Battery charge lasts through all your activities with up to 3 weeks in watch/activity tracking mode or up to 10 hours using GPS

Manufacturer Part Number
010-N1297-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Physical dimensions: 1.72" x 1.52" x 0.32" (43.8 x 38.5 x 8.0 mm)
Weight: Without bands: 18.0 g (0.63 oz); With bands: 38.0 g (1.34 oz)
Water rating: 5 ATM
Battery type: Rechargeable lithium battery
Touchscreen:

Display size: 1.13" x 0.80" (28.6 x 20.7 mm)
Display resolution: 205 x 148 pixels
Color display:

Battery life: Up to 3 weeks (10 hours in GPS mode)
High-sensitivity receiver:

Clock Features
Time/date: time, date, calendar, and alarm
Sensors
GPS:

GLONASS:

Accelerometer:

Daily Smart Features
Smart notifications:

Music controls:

Find my Phone feature:

VIRB® remote:

Activity Tracking Features
Step counter:

Move bar (displays on device after a period of inactivity; walk for a couple of minutes to reset it):

Auto goal (learns your activity level and assigns a daily step goal):

Sleep monitoring (monitors total sleep and periods of movement or restful sleep):

Calories burned:

Training, Planning and Analysis Features
Customizable data pages:

Auto Pause®:

Auto scroll:

Auto Lap®:

Vibration alerts:

Running Features
Foot pod capable: Yes (optional)
Cycling Features
Time/distance alerts (triggers alarm when you reach goal):

Swimming Features
Pool swim metrics (lengths, distance, pace, stroke count/rate, calories) :

Performance Features
Heart rate monitor: Yes (optional)
Auto Pause®:

Auto Lap®:

Auto scroll:

Time/distance alerts (triggers alarm when you reach goal):

Heart rate-based calorie computation:

Calories burned:

Customizable data pages:

Shock Resistant:

Golfing Features
Yardage to F/M/B (distance to front, middle and back of green):

Yardage to layups/doglegs:

Measures shot distance (calculates exact yardage for shots from anywhere on course):

Garmin Connect™
Garmin Connect™ compatible (online community where you analyze, categorize and share data):

Automatic sync (automatically transfers data to Garmin Connect):

Additional
Additional:

  • Pairs with your smartphone to gently vibrate and display alerts for incoming calls, texts, emails and calendar items plus notifications from social media and other mobile apps
  • On-device data fields/screens: Daily step count, goal countdown, inactivity timer, distance, calories, time of day/date, heart rate*, bike speed*, VIRB® action camera/remote*, music player controls*
  • Supports heart rate and heart rate zone: Yes (when used with an ANT+ heart rate monitor)