EliteOne 800 G2 23-inch Non-Touch All-in-One PC (ENERGY STAR)

Elegant, sleek, user-friendly, and designed to perform, the HP EliteOne 800 is ready to deploy in demanding environments, with manageability and security, and enterprise-class collaboration technologies.

Manufacturer Part Number
P5V06UT#ABA
EAN/UPC
0889894400031,889894400031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family:

  • Intel® Core™ i7 processor

Processor: Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Chipset: Intel® Q170
Form factor: All-in-one
Environmental:
  • Low halogen


Memory:Memory, standard:
  • 8 GB DDR4-2133 SDRAM (1 x 8 GB)

Memory slots: 2 SODIMM

Storage: Internal drive bays: Two 2.5"
External drive bays: One slim ODD (optional)
Internal drive: 1 TB 7200 rpm SATA
Optical drive:
  • Slim SATA SuperMulti DVD writer


Display and graphics: Display: 23" diagonal IPS widescreen backlit anti-glare non-touch LCD (1920 x 1080)
Graphics: Intel® HD Graphics 530
Webcam: 2 MP full HD webcam (optional)

Expansion features: Ports: Left side:
1 USB Type-C™
2 USB 3.0 (1 charging)
1 headphone
1 microphone
1 SD 4 card reader (optional)
Back:
4 USB 3.0
1 DisplayPort 1.2
1 RJ-45
1 audio line out
1 serial (optional)
2 PS/2 (keyboard/mouse) optional
Expansion slots:
  • 1 M.2 2230
  • 1 M.2 2280
(M.2 2230 slot for WLAN; M.2 2280 slot for SSD)

Media devices: Audio: Audio by Bang and Olufsen utilizing HP Clear Sound Amp which supports the integrated high-performance stereo 2.2W internal speakers, microphone array, headphone jack, line-out jack and a microphone jack that is retaskable to second headphone or line in.

Communications: Network interface: Intel® I219LM GbEIntel® 8260 802.11ac wireless M.2 with Bluetooth®

Power and operating requirements:Energy efficiency:
  • ENERGY STAR® certified

Power supply: 160 W, up to 90% efficient, active PFC

Dimensions and weight: Dimensions (W x D x H): 22.3 x 2.3 x 15.5 in (567.2 x 59 x 392.7 mm)
(Without stand but with non-stand VESA cover)
Weight: Starting at 15.08 lb (Starting at 6.84 kg)
(Weight without stand but with non-stand VESA cover. Exact weight depends on configuration.)

Security management:Security management:
  • HP BIOSphere with Sure Start
  • Trusted Platform Module, SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • Drive lock
  • RAID (available as a configurable option)
  • Intel® Identity Protection Technology (IPT)
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • HP Solenoid Hood Sensor
  • Support for chassis cable lock devices


What's included:Software:
  • HP business PCs are shipped with a variety of software titles including: HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.

Keyboard: HP USB Business Slim Keyboard
Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.