ProOne 600 G2 21.5-inch Non-Touch All-in-One PC (ENERGY STAR)

Sleek design and commercial-class features come together in the HP ProOne 600 All-in-One. Performance, security, and manageability remain the foundation of this PC developed to be a sleek and easily deployed core asset for your business.

Sleek, modern design

  • Featuring extensive cable management and sleek design, this AiO suits the front desk or an executive’s office. With virtual edge-to edge glass, the touch model has a 21.5” diagonal IPS display providing plenty of workspace.

Tower power

  • New 6th Gen Intel® Core™ processors bring high end processing power to the AiO with powerful tower-like performance.

Security inside and out

  • Help keep your PC safe with optional security accessories to deter theft and stay up and running with business-class security solutions, including TPM, HP BIOSphere4 and HP Client Security.

Manufacturer Part Number
P5V65UT#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family:
  • Intel® Core™ i5 processor
Processor:
  • Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset:
  • Intel® Q150
Form factor:
  • All-in-one
Management features:
  • Intel® Standard Manageability (select models)
  • Update BIOS via Cloud or Network (BIOS feature)
Environmental:
  • Low halogen

Memory:
Memory, standard:
  • 8 GB DDR4-2133 SDRAM (1 x 8 GB)
Memory slots:
  • 2 SODIMM
Storage:
Internal drive bays:
  • One 2.5"
External drive bays:
  • One slim ODD (optional);
  • One SD 4 card reader (optional)
Internal drive:
  • 1 TB 7200 rpm SATA
Optical drive:
  • Slim SATA SuperMulti DVD-RW
Display and graphics:
Display:
  • 21.5" diagonal IPS widescreen backlit anti-glare non-touch LCD (1920 x 1080)
Graphics:
Integrated:
  • Intel® HD Graphics 530
Webcam:
  • 2 MP full HD webcam with dual microphone array and 1920 x 1080 resolution (optional)
Expansion features:
Ports: Left side:
  • 2 USB 3.0 (1 charging)
  • 1 headphone
  • 1 microphone
  • 1 microphone/headphone
  • 1 SD 4 card reader (optional)
Back:
  • 4 USB 3.0
  • 1 DisplayPort 1.2
  • 1 RJ-45
  • 1 audio line out
  • 1 serial (optional)
  • 2 PS/2 (keyboard/mouse) optional
Expansion slots:
  • 2 M.2 (1 M.2 slot for WLAN and 1 M.2 slot for storage)

Media devices:
Audio:
  • DTS Studio Sound™ audio management technology with HP Clear Sound Amp, microphone and headphone side ports (3.5 mm), audio line-out rear port (3.5 mm), multi-streaming capable, internal speaker.

Communications:
  • Network interface: Intel® I219LM GbE
Power and operating requirements:
  • Power supply: 160 W, up to 90% efficient, active PFC
Dimensions and weight:
  • Dimensions (W x D x H): 20.9 x 2.3 x 14.63 in (531.45 x 58.7 x 371.8 mm) (Without stand)
  • Weight: Starting at 14.05 lb (Starting at 6.38 kg) (Weight without stand. Exact weight depends on configuration.)
Security management:
Security management:
  • Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • Drive lock
  • Intel® Identity Protection Technology (IPT)
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • Intrusion sensor (optional)
  • Support for chassis cable lock devices
What's included:
Software:
  • HP Client Security
  • Microsoft Security Essentials
Keyboard:
  • HP USB Business Slim Keyboard
Warranty:
  • Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.