Ultra Mini Retractable USB Optical Mouse - Black

SIIG’s Ultra Mini Retractable USB Optical Mouse – Black provides smooth and precise navigation without the hassle of tangled wire. It features 3-button with scrolling wheel to offer fast navigation for web browsing and general operations. Retractable USB cable design eliminates cable clutter and is ideal for travel. Ultra-mini palm size footprint is light and easy to carry. This mini USB retractable optical mouse works on most surfaces and is a reliable tool at an affordable price.

Manufacturer Part Number
JK-US0H12-S1
EAN/UPC
0662774023830,662774023830
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Resolution: 1000 DPI
  • Button: 3 buttons (left, right and scroll wheel)
  • Cable length: 29"
  • Product details:
    •   Weight: 0.11lbs
    •   Dimension: 5.59"(W) x 1.77"(H) x 1.30"(D)
    •   Color: Black
  • Environmental conditions:
    •   Operating temperature: 32° F to 170° F (0° C to 80° C)
    •   Operating humidity: 10% to 95% RH
    •   Storage temperature: 32° F to 175° F (0°C to 85°C)
    •   Storage humidity: 10% to 95% RH
  • Certifications/Standards: RoHS, FCC and CE
  • Warranty: 1 year limited
  • Country of origin: China