S-Series Enclosure

Eaton S-Series Enclosures support a range of rack accessories, as well as power distribution, management and protection products, to provide a proven platform that you can depend on to support critical IT operations.

Manufacturer Part Number
ETN-ENC423048SB
EAN/UPC
0743172079305,743172079305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Snapshot

  • U Height: 42 or 48
  • Width: 24" or 30"
  • Depth: 42" or 48"
  • Weight Capacity: 3,000 lbs
  • Color: Black